EN
  • EN
  • DE
  • IT

DS1961S-F5+

Part No DS1961S-F5+
Manufacturer Maxim Integrated
Catalog Specialized
Description IBUTTON EEPROM 1KBIT F5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Specialized
Mfr Maxim Integrated
Series iButton®
Package Bulk
Product Status Active
Applications User/Product Authentication
Memory Type EEPROM
Memory Size 128B
Temperature Range - Operating -40°C ~ 85°C
Base Product Number DS1961
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 112192-DS1961S-F5+
Ultra Librarian 3D Model Ultra Librarian DS1961S-F5+ CAD Model

Description

Maxim Integrated DS1961S-F5+ Secure Memory iButton

The DS1961S-F5+ from Maxim Integrated is a robust, secure memory iButton that offers an ideal solution for data storage and authentication applications. This high-security cryptographic iButton device provides 1024 bits of EEPROM memory, which includes a 512-bit user area and a 512-bit register area for control and security functions. The user memory can be accessed with a user-defined 64-bit password, ensuring that sensitive data remains protected from unauthorized access.

One of the key features of the DS1961S-F5+ is its implementation of the SHA-1 (Secure Hash Algorithm) for generating a 160-bit Message Authentication Code (MAC). This feature enables the iButton to perform challenge and response authentication, which is crucial for verifying the authenticity of the device and its stored data. The DS1961S-F5+ performs all SHA functions internally to prevent sensitive data from being exposed to the external environment, adding an extra layer of security.

Designed for operation over a wide temperature range (-40°C to +85°C), the DS1961S-F5+ is encased in a durable stainless steel can, which provides a rugged solution that can withstand harsh environments. This makes it suitable for a variety of applications, including access control, asset tracking, and secure data storage.

The iButton's unique serial number is laser-etched on its surface, providing a tamper-proof and non-duplicable identity. This feature is particularly useful for preventing counterfeiting and ensuring traceability throughout the product's lifecycle. The DS1961S-F5+ communicates through the 1-Wire protocol, which allows for easy integration with a microcontroller or computer through a single data line plus ground reference.

Overall, the DS1961S-F5+ is a powerful and versatile security device that offers a mix of data protection, authentication, and durability, making it an excellent choice for businesses and organizations that require secure and reliable data storage solutions.

To learn more about the DS1961S-F5+ and other innovative solutions from Maxim Integrated, visit their official website or contact an authorized distributor.

You May Also Be Interested in

Amphenol Aerospace Operations
BRUSH MS
Need more? Email Us
Maxim Integrated
IBUTTON SERIAL NUMBER F5
Need more? Email Us
Maxim Integrated
IBTN PORT / Memory Card
Need more? Email Us
Maxim Integrated
IBUTTON MEMORY 1KBIT F5
Lowest to $24.2646
TE Connectivity
CONN RCPT MULTI-BEAM 48POS PCB
Need more? Email Us
Maxim Integrated
IBUTTON MONETARY SHA-1
Lowest to $94.2633
Renesas Electronics America
IC INTFACE SPECIALIZED 484FCBGA
Lowest to $369.4329
Maxim Integrated
IBUTTON THERMOCHRON F5
Need more? Email Us
Amphenol Aerospace Operations
MOTHER BOARD 60POS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess