Products specifications

Category Potentiometers, Variable Resistors - Trimmer Potentiometers
Mfr TT Electronics
Series 23
Package Tape & Reel
Product Status Active
Resistance 2 kOhms
Power (Watts) 0.25W, 1/4W
Tolerance ±20%
Temperature Coefficient ±100ppm/°C
Number of Turns 1
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Type Surface Mount
Termination Style Gull Wing
Size / Dimension Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm)
Base Product Number 23BR
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8050
Win Source Part Number 854662-23BR2KLFTR
Ultra Librarian 3D Model Ultra Librarian 23BR2KLFTR CAD Model

Description

The 854662-23BR2KLFTR is a surface mount trimmer potentiometer from the 23 series.

  • Shape: Rectangular, 0.197" x 0.177" (5.00mm x 4.50mm)
  • Resistance: 2 kOhms
  • Tolerance: ±20%
  • Resistive Material: Cermet
  • Power Rating: 0.25W (1/4W)
  • Adjustment: Top adjustment
  • Manufacturer: TT Electronics
  • Status: Active

You May Also Be Interested in

Vishay
TRIMMER 100 OHM 0.5W PC PIN SIDE
Need more? Email Us
ECAD model for M70Y101KB25
Vishay
TRIMMER 50K OHM 0.5W PC PIN TOP
Need more? Email Us
ECAD model for T73YB503KT20
Bourns Inc.
TRIMMER 1K OHM 0.25W GW SIDE ADJ
Need more? Email Us
ECAD model for 3269P-1-102LF
Bourns Inc.
TRIMMER 25K OHM 0.25W GW TOP ADJ
Need more? Email Us
ECAD model for 3269W-1-253LF
TT Electronics
TRIMMER 100K OHM 0.5W PC PIN TOP
Need more? Email Us
ECAD model for 72PTR100KLF
Bourns Inc.
TRIMMER 50K OHM 1W PC PIN SIDE
Need more? Email Us
ECAD model for 3059P-1-503LF
Vishay
TRIMMER 20K OHM 0.5W PC PIN SIDE
Need more? Email Us
ECAD model for Y505120K0000J0L
Bourns Inc.
TRIMMER 50 OHM 0.25W PC PIN TOP
Need more? Email Us
ECAD model for 3262W-1-500LF
Vishay
TRIMMER 5K OHM 0.5W PC PIN SIDE
Need more? Email Us
ECAD model for Y50515K00000J0L

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.2710 $69.9050
125+ $1.0429 $130.3625
195+ $1.0104 $197.0280
265+ $0.9776 $259.0640
345+ $0.9451 $326.0595
460+ $0.8473 $389.7580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,470 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention