Products specifications

Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Part Number Series 24LC02B
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803862-24LC02BT-E/OT
Ultra Librarian 3D Model Ultra Librarian 24LC02BT-E/OT CAD Model

Description

Product Overview: 24LC02BT-E/OT from Microchip Technology

The 24LC02BT-E/OT is a 2Kb I<sup>2C™ compatible Serial EEPROM device from the renowned manufacturer, Microchip Technology. This high-performance memory module is designed to provide efficient data storage solutions for sophisticated electronic systems. Encased in a tiny SOT-23 5-pin package, it is particularly well-suited for applications with space constraints.

This EEPROM device operates across a voltage range of 1.7V to 5.5V, making it versatile for use in various operating conditions and compatible with many microcontrollers. The low-power design of the 24LC02BT-E/OT ensures minimal power consumption, which is crucial for battery-operated devices and helps extend the overall product life.

Key Features:

  • Memory Size: The device offers 2 Kbits of memory space, organized as 256 x 8 bits, which is ample for storing configuration parameters, serial numbers, and calibration data.
  • Interface: It features a serial I<sup>2C bus interface, which supports a bidirectional two-wire bus and data transfer protocol for easy integration with most microcontrollers.
  • Write Protect: A write control feature provides hardware data protection. The write protect pin ensures that the data is safe from inadvertent writes during power transitions.
  • Temperature Range: The device can operate over an extended temperature range, making it suitable for industrial applications with harsh environmental conditions.
  • Speed: It supports a clock frequency of up to 400 kHz (I<sup>2C Fast-Mode), allowing for rapid data transfer.
  • Endurance: The EEPROM is rated for high write endurance, capable of 1 million write cycles with a data retention of over 200 years.

The 24LC02BT-E/OT is an excellent choice for applications requiring reliable and durable non-volatile memory storage. Its small form factor, combined with its low-power operation and high data retention capability, makes it an ideal component for use in portable devices, medical instruments, automotive systems, and other applications where reliable data storage is paramount.

Microchip Technology's commitment to quality ensures that the 24LC02BT-E/OT EEPROM meets the rigorous standards required for modern electronic components, providing designers and engineers with a dependable storage solution that they can trust.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for 24C02ATI/SN
Microchip Technology
IC EEPROM 1KBIT SGL WIRE 8SOIC / EEPROM Memory IC 1Kb (128 x 8) Single Wire 100 kHz 8-SOIC
Need more? Email Us
ECAD model for 11LC010-I/SN
Microchip Technology
IC EEPROM 4KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 4Kb (256 x 16) SPI 2 MHz 8-MSOP
Lowest to $0.6722
ECAD model for 93AA66B-I/MS
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 400 ns 8-TSSOP
Need more? Email Us
ECAD model for 24AA044T-I/ST
Microchip Technology
IC EEPROM 16KBIT SGL WIRE 8SOIC / EEPROM Memory IC 16Kb (2K x 8) Single Wire 100 kHz 8-SOIC
Need more? Email Us
ECAD model for 11LC161T-E/SN
Microchip Technology
IC EEPROM 2KBIT SGL WIRE SOT23-3 / EEPROM Memory IC 2Kb (256 x 8) Single Wire 100 kHz SOT-23-3
Need more? Email Us
ECAD model for 11AA02UIDT-I/TT
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
ECAD model for 24VL025/SN
Microchip Technology
EEPROM Serial-I2C 128-bit 16 x 8 3.3V/5V 8-Pin SOIC N Tube
Lowest to $0.1752
ECAD model for 24LC00-I/SNG
Microchip Technology
IC EEPROM 128B I2C 400KHZ 8TSSOP / EEPROM Memory IC 128b (16 x 8) I²C 400 kHz 3.5 µs 8-TSSOP
Need more? Email Us
ECAD model for 24C00T/ST

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9035 $54.2100
135+ $0.7414 $100.0890
210+ $0.7182 $150.8220
290+ $0.6950 $201.5500
375+ $0.6719 $251.9625
500+ $0.6024 $301.2000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,010 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention