EN
  • EN
  • DE

24LC00-I/SNG

Part No 24LC00-I/SNG
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial-I2C 128-bit 16 x 8 3.3V/5V 8-Pin SOIC N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 900 ns
Mounting SMD (SMT)
Case / Package SOIC
Density 128 b
Frequency 400 kHz
Interface 2-Wire, I2C, Serial
Lead Free Yes
Max Frequency 400 kHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 16 B
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Nominal Supply Current 3 mA
Number of Pins 8
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1036021-24LC00-I/SNG
Categories EEPROM
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 24LC00-I/SNG CAD Model

Description

Microchip Technology 24LC00-I/SNG Serial EEPROM

The 24LC00-I/SNG is a high-quality serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, tailored for non-volatile memory storage. This compact EEPROM chip is designed for a wide range of applications, from industrial to consumer electronics, where reliable and low-power data storage is essential.

With a storage capacity of 128 bits (16 x 8), the 24LC00-I/SNG provides users with a small amount of memory for applications that require calibration data, device configuration, or a minimal amount of user data storage. Its I²C-compatible (2-wire) serial interface ensures easy integration into most microcontroller-based systems, providing a straightforward communication protocol for reading and writing data.

The device operates across a voltage range of 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems. This flexibility in voltage compatibility allows it to be used in various applications without the need for voltage level shifters. Additionally, it features a maximum clock frequency of 400 kHz (I²C fast mode), ensuring quick data transfer rates for efficient performance.

Key features of the 24LC00-I/SNG include:

  • 128-bit memory (16 bytes)
  • Operating voltage range: 2.5V - 5.5V
  • I²C Serial Interface
  • Up to 400 kHz data transfer speed
  • Self-timed erase/write cycles
  • Write cycle time: 5 ms (max)
  • Hardware write-protect pin
  • More than 1 million write cycles
  • Over 200-year data retention
  • Available in an 8-pin SOIC package

The device also boasts a high level of data integrity, with over 1 million write cycles per byte and a data retention period that exceeds 200 years. This ensures that once data is written to the EEPROM, it remains safe and uncorrupted over extensive periods, even without power.

The 24LC00-I/SNG is presented in an 8-pin SOIC package, which is widely used and preferred for its small footprint and ease of soldering onto printed circuit boards. The package is suitable for surface-mount technology (SMT), which is ideal for modern, compact electronic designs.

Whether you are developing small-scale projects or large-volume consumer products, the Microchip 24LC00-I/SNG EEPROM provides a reliable solution for your data storage needs, ensuring both stability and longevity in a variety of operating conditions.

You May Also Be Interested in

Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-DFN (2x3)
Lowest to $2.3284
Microchip Technology
IC EEPROM 256KBIT PARALLEL 28DIP / EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-PDIP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1564 $57.8680
905+ $0.1284 $116.2020
1,395+ $0.1244 $173.5380
1,920+ $0.1204 $231.1680
2,485+ $0.1163 $289.0055
3,325+ $0.1043 $346.7975
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess