EN
  • EN
  • DE

AT24C16D-XHM-B

Part No AT24C16D-XHM-B
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 450 ns
Voltage - Supply 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number AT24C16D
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 1200873-AT24C16D-XHM-B
Ultra Librarian 3D Model Ultra Librarian AT24C16D-XHM-B CAD Model

Description

Microchip Technology's AT24C16D-XHM-B EEPROM

The AT24C16D-XHM-B is a high-performance, 16-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from the renowned manufacturer Microchip Technology. Designed for optimal data storage efficiency, this device offers a reliable solution for a variety of applications requiring non-volatile memory storage.

Key Features

  • Memory Size: The device boasts a 16-Kbit storage capacity, organized as 2,048 x 8 bits, which is ideal for storing configuration settings, device calibrations, and small application data.
  • I2C Interface: It features a two-wire serial interface, supporting I2C protocol for simple and efficient integration into existing systems, with a maximum clock frequency of 1 MHz (Fast Mode Plus).
  • Wide Voltage Range: The AT24C16D-XHM-B operates across a broad voltage range of 1.7V to 5.5V, making it suitable for both 3.3V and 5V systems and ensuring versatile use in various electronic environments.
  • Write Protect: A hardware write protect feature is included to prevent inadvertent writes, thereby securing stored data.
  • High Reliability: The EEPROM is rated for a high endurance of one million write cycles and a data retention period of 100 years, ensuring the longevity and durability of the data storage.

Applications

The AT24C16D-XHM-B is well-suited for applications across various industries, including:

  • Consumer Electronics
  • Industrial Automation
  • Telecommunications
  • Automotive Systems
  • Medical Devices

Product Specifications

This EEPROM module comes in a compact 8-lead XDFN package, which is not only space-saving but also offers excellent thermal performance. Its operational temperature range extends from -40°C to +85°C, accommodating a wide spectrum of environmental conditions.

Conclusion

Microchip Technology's AT24C16D-XHM-B EEPROM is a versatile and reliable memory solution that provides secure data storage with its robust design and advanced features. Its compatibility with various voltage levels and I2C communication protocol makes it an excellent choice for designers looking for a memory component that is both easy to integrate and dependable in performance.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC EEPROM 512KBIT SPI 16MHZ 8SO / EEPROM Memory IC 512Kb (64K x 8) SPI 16 MHz 8-SOIC
Lowest to $1.7842
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6642 $53.1360
165+ $0.6214 $102.5310
250+ $0.6000 $150.0000
360+ $0.5571 $200.5560
470+ $0.5357 $251.7790
585+ $0.5143 $300.8655
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,490 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess