Products specifications

Category Resistors
Family Resistor Networks,Arrays
Manufacturer TT Electronics
Win Source Part Number 163658-628B101TR4
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 628B101TR4 CAD Model

Description

628B101TR4 Capacitor

The 628B101TR4 is a high-efficiency capacitor tailored for advanced electronic systems. It offers essential features for cutting-edge technology applications.

Features and Benefits:

  • Optimized for Efficiency: Reduces energy requirement while boosting performance.
  • Lightweight Construction: Perfect for portable and lightweight devices.
  • Adaptable Performance: Functions smoothly across various applications.

Applications:

  • Wireless Communication Devices
  • Wearable Technology
  • Internet of Things (IoT) Devices

Additional Details: This component is essential for innovations needing efficiency without compromising on output quality.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 5 RES 12K OHM 6SIP
Need more? Email Us
ECAD model for 4306R-101-123LF
Vishay
Res Thick Film NET 22K Ohm 2% 1W ±100ppm/°C ISOL Molded 8-Pin SIP Pin Thru-Hole Tube
Need more? Email Us
ECAD model for MSP08A03-22K0GDA
Vishay
RES ARRAY 4 RES 100K OHM 8SIP
Lowest to $0.6279
ECAD model for MSP08A03100KGEJ
Vishay
RES NTWRK 2 RES MULT OHM TO236-3 / 1k, 5k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3
Lowest to $11.9084
ECAD model for MPMT10015001AT1
Bourns Inc.
RES ARRAY 9 RES 390 OHM 10SIP
Need more? Email Us
ECAD model for 4610X-101-391LF
Bourns Inc.
RES ARRAY 5 RES 1.2K OHM 10SIP
Need more? Email Us
ECAD model for 4310R-102-122
Bourns Inc.
RES ARRAY 7 RES 1K OHM 14DIP
Need more? Email Us
ECAD model for 4114R-1-102
Bourns Inc.
RES ARRAY 4 RES 6.8K OHM 8SIP
Lowest to $1.7007
ECAD model for 4308R-102-682LF
Bourns Inc.
RES ARRAY 5 RES 3.3K OHM 6SIP
Need more? Email Us
ECAD model for 4306R-101-332

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention