Products specifications

Category Resistors
Family Resistor Networks,Arrays
Manufacturer TT Electronics
Win Source Part Number 163669-628B511TR4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 628B511TR4 CAD Model

Description

Product Description

The 628B511TR4 capacitor is designed for high-performance circuits, offering unmatched precision and stability in a compact form factor.

Key Features and Benefits

  • Precision Engineering: Delivers high accuracy in performance.
  • Compact Size: Allows for use in space-constrained applications.
  • Long-Term Stability: Reliable consistent performance over time.

Applications

  • Aerospace Electronics
  • Industrial Automation
  • Audio Equipment

It is particularly suitable for applications where precision and long-term operational stability are critical.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 8 RES 1K OHM 9SIP
Need more? Email Us
ECAD model for 4309R-101-102LF
Vishay
RES NETWORK 2 RES 5K OHM 1610 / 5k Ohm ±0.02% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1610 J-Lead (3 Terminals)
Need more? Email Us
ECAD model for Y4485V0002QT9L
Vishay
Vishay Dale. Res Net DIP10KX15 2% .15W@25C
Need more? Email Us
ECAD model for MDP1601-103G
Bourns Inc.
RES ARRAY 13 RES 15K OHM 14SOIC / 15k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220", 5.59mm Width)
Need more? Email Us
ECAD model for 4814P-2-153LF
Vishay
RES ARRAY 19 RES 10K OHM 20SOIC
Lowest to $0.7422
ECAD model for SOMC200110K0GEA
Vishay
RES ARRAY 4 RES 100K OHM 8SIP
Lowest to $0.6279
ECAD model for MSP08A03100KGEJ
Panasonic
RES ARRAY 4 RES 100K OHM 1206 / 100k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Lowest to $0.0231
ECAD model for EXB-38V104JV
Stackpole Electronics Inc.
RES ARRAY 4 RES 22K OHM 2012 / 22k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals
Need more? Email Us
ECAD model for RAVF324DJT22K0
CTS Resistor Products
RES ARRAY 4 RES 100 OHM 2012 / 100 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Concave, Long Side Terminals
Need more? Email Us
ECAD model for 744C083101JP

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention