Products specifications

Resistance (Ohms) 2k
Tolerance ±3%
Power (Watts) 5W
Built in Switch None
Number of Turns 10.0
Taper Linear
Number of Gangs 1
Adjustment Type User Defined
Temperature Coefficient ±20ppm/°C
Rotation 3600°
Resistive Material Wirewound
Termination Style Solder Lug
Actuator Type Round
Actuator Length 0.811" (20.60mm)
Actuator Diameter 0.2497" (6.34mm)
Bushing Thread 3/8-32
Mounting Type Panel Mount
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1593513-AR2KL.25
Ultra Librarian 3D Model Ultra Librarian AR2KL.25 CAD Model

You May Also Be Interested in

Bourns Inc.
POT 10K OHM 1/4W PLASTIC LINEAR / 10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Conductive Plastic 0.25W, 1/4W PC Pins
Need more? Email Us
ECAD model for 3310Y-111-103L
Nidec Copal Electronics
POT 10K OHM 1/8W PLASTIC LINEAR
Need more? Email Us
ECAD model for JC10-000-103N
Ohmite
POT 50 OHM 100W WIREWOUND LINEAR
Need more? Email Us
ECAD model for RKS50RE
Panasonic
POT 10K OHM 1/10W LINEAR
Need more? Email Us
ECAD model for EWV-YEMU04B14
Bourns Inc.
POT 100K OHM 1W PLASTIC LINEAR
Need more? Email Us
ECAD model for 91A1A-B28-B20L
Precision Electronics Corporation
POT 15K OHM 2W CARBON LINEAR
Need more? Email Us
ECAD model for RV4LAYSA153A
Bourns Inc.
POT 1K OHM 2W WIREWOUND LINEAR / 1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10.0 Kierros Wirewound 2W Solder Lug
Need more? Email Us
ECAD model for 3549S-1AA-102A
Bourns Inc.
POT 1K OHM 1.5W HYBRITRON LINEAR / 1k Ohm 1 Gang Linear Panel Mount Potentiometer None 5.0 Kierros Hybritron® 1.5W Solder Lug
Need more? Email Us
ECAD model for 3548H-1AA-102B
Bourns Inc.
POT 5K OHM 2W CERMET LINEAR
Need more? Email Us
ECAD model for 93A1A-B28-A13L

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention