Products specifications Report Issue?

Type Infrared (IR)
Current - DC Forward (If) (Max) 100mA
Radiant Intensity (Ie) Min @ If 5mW/cm² @ 100mA
Wavelength 935nm
Voltage - Forward (Vf) (Typ) 1.75V
Viewing Angle 50°
Orientation Top View
Temperature Range - Operating -65°C ~ 125°C (TA)
Mounting Type Through Hole
Case / Package TO-46-2 Metal Can
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566140-OP133W
Ultra Librarian 3D Model Ultra Librarian OP133W CAD Model

You May Also Be Interested in

Omron
PHOTOMICROSENSOR W/BUILT IN AMP
Need more? Email Us
ECAD model for EE-L105-X
LITE-ON Technology
EMITTER IR 940NM 50MA RADIAL
Need more? Email Us
ECAD model for ASDL-4263-C31
ams
Multi-Color LEDs Red / IR LED 655nm / 940nm
Lowest to $1.0194
ECAD model for SFH 7015
ams
Infrared Emitters Infrared 940nm OSLON P1616
Lowest to $1.3039
ECAD model for SFH 4180S
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 70MA SMD
Lowest to $0.2873
ECAD model for SFH 4045N
Bivar Inc.
EMITTER UV 395NM 20MA RADIAL
Need more? Email Us
ECAD model for UV3TZ-395-15
LITE-ON Technology
EMITTER IR 940NM 50MA RADIAL
Need more? Email Us
ECAD model for ASDL-4263-C22
LITE-ON Technology
EMITTER IR 940NM 100MA T 1 3/4
Need more? Email Us
ECAD model for HSDL-4270
LITE-ON Technology
EMITTER IR 940NM 60MA RADIAL
Need more? Email Us
ECAD model for LTE-2871C

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention