EN
  • EN
  • DE

ASDL-4263-C31

Part No ASDL-4263-C31
Manufacturer LITE-ON Technology
Catalog LED Emitters - Infrared, UV, Visible
Description EMITTER IR 940NM 50MA RADIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Infrared (IR)
Current - DC Forward (If) (Max) 50mA
Radiant Intensity (Ie) Min @ If 9.72mW/sr @ 20mA
Wavelength 940nm
Voltage - Forward (Vf) (Typ) 1.2V
Viewing Angle 20°
Orientation Top View
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case Radial
Ultra Librarian 3D Model Ultra Librarian ASDL-4263-C31 CAD Model

Description

NULL

You May Also Be Interested in

TT Electronics
EMITTER IR 890NM 100MA TO-18
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 850NM 100MA 2-LCC
Need more? Email Us
Lite-On Inc.
Single Color LEDs UVA 3535 LENS TYPE LED with 45mil 430nm
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 850NM 70MA PLCC
Lowest to $0.7774
TT Electronics
EMITTER IR 935NM 50MA RADIAL
Need more? Email Us
Wurth Electronics Inc
WL-SICW SMD INFRARED CHIPLED WAT
Need more? Email Us
Lumex Opto/Components Inc.
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.6818
Rohm Semiconductor
GAAS INFRARED LIGHT EMITTING DIO
Lowest to $0.6818
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 70MA SMD
Lowest to $0.4161

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess