EN
  • EN
  • DE

LTPL-C034UVH430

Part No LTPL-C034UVH430
Manufacturer Lite-On Inc.
Catalog LED Emitters - Infrared, UV, Visible
Description Single Color LEDs UVA 3535 LENS TYPE LED with 45mil 430nm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lite-On
Product UV LEDs (Ultraviolet)
Mounting Style SMD/SMT
Package / Case 1313 (3434 metric)
Wavelength/Color Temperature 430 nm
Illumination Color Ultraviolet (UVA)
Luminous Flux/Radiant Flux 1 W
If - Forward Current 500 mA
Vf - Forward Voltage 3.4 V
Power Rating 4.4 W
Lens Color Colorless
Lens Dimensions 3.06 mm
Lens Shape Dome
Lens Transparency Clear
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Configuration Single
Height 2.13 mm
Length 3.45 mm
Type High Power LEDs
Width 3.45 mm
Brand Lite-On
Viewing Angle 130 deg
Maximum Operating Temperature + 85 C
Minimum Operating Temperature - 40 C
Moisture Sensitive Yes
Product Type UV LEDs (Ultraviolet)
Standard Pack Qty 500
Subcategory LEDs
Ultra Librarian 3D Model Ultra Librarian LTPL-C034UVH430 CAD Model

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Single Color LEDs OSLON BLK IR LIGHTSOURCE
Lowest to $1.6988
Rohm Semiconductor
Single Color LEDs PicoLEDTM; 0402 Blue LED; 25 mcd a. 5mA
Lowest to $0.1342
Vishay
EMITTER IR 850NM 100MA 2-LCC
Need more? Email Us
AMS-TAOS USA Inc.
LED PLATINUM DRAGON SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Infrared Emitters HIGH PWR 940nm HALF ANGLE +/-60DEG
Lowest to $0.5895
TT Electronics
EMITTER IR 890NM 100MA TO-18
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Infrared Emitters Infrared 850nm Half Angle +/-12DEG
Need more? Email Us
Wurth Electronics Inc
WL-SICW SMD INFRARED CHIPLED WAT
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 850NM 70MA PLCC
Lowest to $0.7774

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess