EN
  • EN
  • DE

SFH4244-Z

Part No SFH4244-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Emitters - Infrared, UV, Visible
Description Infrared Emitters HIGH PWR 940nm HALF ANGLE +/-60DEG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ams OSRAM
Mounting Style SMD/SMT
Wavelength 940 nm
Radiant Intensity 11 mW/sr
Beam Angle 60 deg
If - Forward Current 70 mA
Vf - Forward Voltage 1.6 V
Power Rating 140 mW
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 100 C
Package / Case Side Looker
Qualification AEC-Q100
Packaging Reel
Height 4 mm
Illumination Color Infrared
Length 2.85 mm
Type High Power Infrared Emitter
Width 4 mm
Brand ams OSRAM
Lens Shape Round Flat
Viewing Angle 60 deg
Fall Time 11 ns
Lens Dimensions 2.4 mm
Product Type IR Emitters (IR LEDs)
Rise Time 11 ns
Standard Pack Qty 2000
Subcategory Infrared Data Communications
Vr - Reverse Voltage 5 V
Ultra Librarian 3D Model Ultra Librarian SFH4244-Z CAD Model

You May Also Be Interested in

LITE-ON Technology
IR EMITTER TOP VIEW
Need more? Email Us
LITE-ON Technology
EMITTER IR 940NM 1A SMD
Need more? Email Us
LITE-ON Technology
EMITTER IR 940NM 50MA RADIAL
Need more? Email Us
LITE-ON Technology
UVC POWER LED, 3.45X3.45X1.78MM,
Need more? Email Us
LITE-ON Technology
EMITTER IR 940NM 100MA T 1 3/4
Need more? Email Us
LITE-ON Technology
EMITTER IR 940NM 60MA RADIAL
Need more? Email Us
LITE-ON Technology
EMITTER IR 940NM 150MA RADIAL
Need more? Email Us
LITE-ON Technology
EMITTER IR 940NM 100MA
Need more? Email Us
LITE-ON Technology
EMITTER IR 850NM 60MA RADIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5895 $50.1075
185+ $0.5522 $102.1570
285+ $0.5336 $152.0760
405+ $0.4963 $201.0015
525+ $0.4776 $250.7400
655+ $0.4590 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,299 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess