EN
  • EN
  • DE

IBM 1882 - 146.8GB 10K RPM SAS SFF DISK

Part No IBM 1882 - 146.8GB 10K RPM SAS SFF DISK
Manufacturer IBM
Catalog Harddrives
Description 146.8GB 10K RPM SAS SFF DISK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418699-IBM 1882 - 146.8GB 10K RPM SAS SFF DISK
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 1882 - 146.8GB 10K RPM SAS SFF DISK CAD Model

Description

The IBM 1882 146.8GB 10K RPM SAS SFF Disk is a reliable and efficient storage solution designed for businesses that require high-speed access to data without compromising on capacity. With a rotational speed of 10,000 RPM and a storage capacity of 146.8GB, this small form factor (SFF) disk drive offers a perfect balance between performance and space usage, making it suitable for data-intensive applications in compact server environments. By utilizing the Serial Attached SCSI (SAS) interface, it ensures fast data transfer rates, high reliability, and scalability, catering to the needs of diverse IT environments. Its compatibility with various server systems allows for flexible deployment within existing IT infrastructures, enabling organizations to enhance their data storage capabilities, improve system performance, and support critical operations efficiently. The IBM 1882 disk drive stands out for its robust design and performance, facilitating smoother and more reliable access to essential data, thus supporting the operational objectives of modern enterprises.

You May Also Be Interested in

IBM
IBM 2072-ACLC. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
HDD 146GB
Need more? Email Us
IBM
1TB SATA 3.5inch HDD
Need more? Email Us
IBM
500GB 7.2K SATA HDD DS3000
Need more? Email Us
IBM
IBM 2.5in SAS SSD 800 GB HDD
Need more? Email Us
IBM
1TB SATA HDD DS3000
Need more? Email Us
IBM
8TB 12G SAS 7.2K RPM 3.5in HDD
Need more? Email Us
IBM
1.2TB 10K 2.5 INCH HDD
Need more? Email Us
IBM
200GB 2.5INCH SSD (E MLC)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess