EN
  • EN
  • DE

IRL81A

Part No IRL81A
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Emitters - Infrared, UV, Visible
Description Infrared Emitters Infrared 850nm Half Angle +/-12DEG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ams OSRAM
Mounting Style Through Hole
Wavelength 850 nm
Radiant Intensity 25 mW/sr
Beam Angle 12 deg
If - Forward Current 20 mA
Vf - Forward Voltage 1.3 V
Power Rating 180 mW
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 100 C
Package / Case Side Looker
Packaging Bulk
Height 5.84 mm
Illumination Color Infrared
Length 4.57 mm
Type High Power Infrared Emitter
Width 2.54 mm
Brand ams OSRAM
Lens Shape Circular
Viewing Angle 12 deg
Fall Time 12 ns
Lens Dimensions 1.52 mm x 1.52 mm x 0.84 mm
Product Type IR Emitters (IR LEDs)
Rise Time 12 ns
Standard Pack Qty 2000
Subcategory Infrared Data Communications
Vr - Reverse Voltage 5 V
Ultra Librarian 3D Model Ultra Librarian IRL81A CAD Model

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Infrared Emitters Infrared 850nm Half Angle +/-12DEG
Need more? Email Us
Kingbright Corporation
3MM INFRARED EMITTER
Need more? Email Us
Kingbright
Single Color LEDs
Need more? Email Us
Wurth Electronics Inc
WL-SISW SMD INFRARED SIDE VIEW W
Need more? Email Us
TT Electronics
EMITTER IR 935NM 50MA T-1
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 70MA SMD
Lowest to $0.2139
TT Electronics
EMITTER IR 890NM 50MA MINI
Need more? Email Us
AMS-TAOS USA Inc.
EMITTER IR
Need more? Email Us
ams
Multi-Color LEDs Red / IR LED 655nm / 940nm
Lowest to $0.9148

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess