Products specifications Report Issue?

Manufacturer Tyco Electronics
Win Source Part Number 1223472-microSMD200F
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian microSMD200F CAD Model

Description

The Tyco Electronics microSMD200F is a limited supply electronic component that is known for its high quality and reliability.

  • Manufacturer: Tyco Electronics
  • Popularity: Medium
  • Manufacturer Homepage: www.macom.com
  • Use: Electronic devices that require limited supply components

You May Also Be Interested in

Vishay
PTC RESET FUSE 30V 1.17A RADIAL
Need more? Email Us
ECAD model for PTCCL17H112DBE
Schurter Inc.
PTC RESET FUSE 30V 1.6A RADIAL
Need more? Email Us
ECAD model for PFRA.160
Eaton Bussmann
PTC RESET FUSE 16V 1.6A RADIAL
Need more? Email Us
ECAD model for PTR016V0160-BK
Littelfuse Inc.
PTC RESET FUSE 30V 1A RADIAL
Need more? Email Us
ECAD model for RHEF100-AP
Schurter Inc.
PTC RESET FUSE 6V 1.1A 1812
Need more? Email Us
ECAD model for PFMF.110.2
Bourns Inc.
PTC RESET FUSE 72V 300MA RADIAL
Need more? Email Us
ECAD model for MF-RX030/72-0
Littelfuse Inc.
PTC RESET FUSE 16V 7A RADIAL
Need more? Email Us
ECAD model for RHEF700
Littelfuse Inc.
PTC RESET FUSE 16V 21A RADIAL
Need more? Email Us
ECAD model for BD540-30
Eaton Bussmann
PTC RESET FUSE 30V 5A RADIAL
Need more? Email Us
ECAD model for PTR030V0500-BK

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
625+ $0.1035 $64.6875
1,520+ $0.0853 $129.6560
2,345+ $0.0828 $194.1660
3,230+ $0.0802 $259.0460
4,170+ $0.0776 $323.5920
5,560+ $0.0699 $388.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,000 pieces
MOQ: 625 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention