Products specifications

Manufacturer Tyco Electronics
Win Source Part Number 1262717-SW-335
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SW-335 CAD Model

Description

The SW-335 is a series of subminiature snap action switches manufactured by Tyco Electronics (now TE Connectivity). These switches are designed for applications requiring reliable switching in compact spaces. They are characterized by their small size, high precision, and durable construction. The SW-335 series is suitable for various applications, including consumer electronics, industrial equipment, and medical devices.

Applications:

  • Consumer electronics (e.g., appliances, handheld devices)
  • Industrial control panels
  • Vending machines
  • Medical equipment (e.g., diagnostic tools)
  • Security systems
  • Automotive applications (e.g., door locks)

Features:

  • Subminiature size for space-constrained applications
  • Snap action mechanism for fast and reliable switching
  • High contact force ensuring reliable electrical connection
  • Durable construction for extended lifespan
  • Various terminal options (e.g., solder, PCB)
  • Multiple actuator styles (e.g., pin plunger, lever)

Benefits:

  • Compact design allowing for integration into small devices
  • Consistent and dependable switching performance
  • Long-lasting reliability, reducing maintenance costs
  • Versatile mounting options for easy integration
  • Wide range of actuation forces to suit different applications

The SW-335 switches are available in different configurations regarding contact rating, actuation force, and terminal type. They are typically made of high-quality materials like silver or gold plated contacts to ensure low contact resistance and long-term reliability. The housing is often made of durable plastic to withstand harsh environments. These switches can operate in a broad temperature range, making them suitable for various industrial applications. The snap action mechanism ensures quick and clean switching, preventing contact bounce and ensuring reliable performance over millions of cycles.

In summary, the SW-335 series from TE Connectivity offers a reliable and versatile solution for applications requiring compact and durable snap action switches. Its wide range of configurations and robust design makes it a preferred choice for many industries.

You May Also Be Interested in

TE Connectivity
Slide Switch, 4P4T, On-on-on, 0.
Need more? Email Us
ECAD model for MSSA445004
ALPS Electric
Switch Slide DP3T Side Slide 0.3A 6VDC 10000Cycles PC Pins Thru-Hole Bulk
Lowest to $0.4145
ECAD model for SSSS223900
TE Connectivity
SWITCH SLIDE DPDT 0.4VA 20V / Slide Switch DPDT Through Hole
Need more? Email Us
ECAD model for 1825032-4
NKK Switches
SWITCH SLIDE SPDT 0.4VA 28V
Need more? Email Us
ECAD model for AS12BV
Grayhill Inc.
SWITCH SLIDE SPDT 5A 125V
Need more? Email Us
ECAD model for 48ASSP3S1M2QBT
TE Connectivity
SWITCH SLIDE DPDT 300MA 115V
Lowest to $5.0877
ECAD model for 1825010-3
E-SWITCH
SWITCH SLIDE SPDT 5A 120V
Need more? Email Us
ECAD model for 500SSP1S2M6QEA
Nidec Copal Electronics
SWITCH SLIDE SP4T 300MA 4V
Lowest to $0.8497
ECAD model for CUS-14TB
E-SWITCH
SWITCH SLIDE SPDT 0.4VA 20V
Need more? Email Us
ECAD model for 500SSP1S1M51REA

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention