Products specifications

Win Source Part Number 1178710-FX224LS
Categories Custom Parts
Manufacturer CML Microcircuits
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FX224LS CAD Model

Description

The FX224LS is a high-performance, low-power voiceband codec from CML Microcircuits. It is designed for a wide range of voice communication applications, providing robust and reliable voice encoding and decoding capabilities. This codec integrates essential functions to minimize external component requirements and simplify system design. It is a versatile solution suitable for both narrowband and wideband voice applications.

Applications

  • PMR/LMR systems
  • Digital mobile radio (DMR)
  • Voice over IP (VoIP) applications
  • Intercom systems
  • Wireless handsets
  • Telemetry systems
  • Marine radio

Features

  • Low-power operation for extended battery life
  • Selectable µ-Law/A-Law companding
  • Programmable gain and attenuation
  • Integrated sidetone generation
  • Line driver and receiver interface
  • SPI control interface for flexible configuration
  • On-chip filtering to reduce external component count
  • Digital noise reduction capabilities
  • Voice activity detection
  • Wide supply voltage range

Benefits

  • Improved voice quality: The FX224LS provides clear and intelligible voice communication, even in noisy environments.
  • Reduced power consumption: Its low-power design enables longer battery life in portable devices.
  • Simplified system design: The integrated features minimize the need for external components, reducing board space and cost.
  • Flexible configuration: The SPI interface allows for easy customization of the codec's parameters to meet specific application requirements.
  • Enhanced reliability: The robust design ensures reliable operation in demanding environments.
  • Cost-effective solution: The combination of performance and integration makes the FX224LS a cost-effective choice for voice communication applications.

Additional Details

The FX224LS operates from a single supply voltage, typically in the range of 2.7V to 3.6V. It features a comprehensive set of programmable parameters, including gain, attenuation, and filtering characteristics, which can be configured via the SPI interface. The codec also includes built-in sidetone generation, which provides feedback to the user during voice communication. Its integrated filtering reduces the need for external components, simplifying system design and reducing board space. The FX224LS is available in a small footprint package, making it suitable for compact portable devices.

The digital noise reduction feature enhances voice clarity by filtering out background noise. The voice activity detection function automatically detects the presence of speech, enabling efficient power management. The FX224LS is compliant with industry standards for voiceband codecs, ensuring interoperability with other communication systems. The codec is designed for harsh environments and provides protection against electrostatic discharge (ESD). Its robust design and comprehensive feature set make it an ideal choice for a wide range of voice communication applications.

You May Also Be Interested in

Renesas Electronics America
32-BIT Otprom 28.7 Mhz Risc Microcontroller PQFP144
Need more? Email Us
ECAD model for HD6477043F28V
Cornell Dubilier Electronics (CDE)
Need more? Email Us
ECAD model for HR101133U050EE2A
Sensata-Crydom
MODULE SCR/DIODE 90A 600VAC / SCR Module 1.6 kV Series Connection - All SCRs Chassis Mount Module
Need more? Email Us
ECAD model for F1892SD1600
LEM
new, original packaged
Lowest to $12.0029
ECAD model for HAS100-S/SP50
Mingtek
French Electronic Distributor since 1988
Need more? Email Us
ECAD model for HN2011VG
Hitachi, Ltd
32-BIT Flash 10 Mhz Microcontroller PQFP112
Need more? Email Us
ECAD model for HD64F2199RF
Broadcom Limited
OPTOISO 1.5KV GATE DRVR 8SMDGW / 2.5A Gate Driver Optical Coupling 1500VDC 1 Channel 8-SMD Gull Wing
Lowest to $239.3264
ECAD model for HCPL-5120-300
Broadcom Limited
OPTOISO 1.5KV 2CH PUSH PULL 8DIP / Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 1500VDC 2 Channel 1kV/µs CMTI 8-DIP
Need more? Email Us
ECAD model for HCPL-523K
Samtec Inc.
CONN SOCKET 44POS 0.079 GOLD PCB / 44 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
ECAD model for ESQT-122-02-F-D-638

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention