EN
  • EN
  • DE

H5019HM

Part No H5019HM
Manufacturer Pulse
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011763-H5019HM
Categories OEM Parts(F-I)
Manufacturer Pulse
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian H5019HM CAD Model

Description

The Pulse H5019HM is a surface mount common mode choke designed to suppress common mode noise in various electronic systems. It's engineered for applications requiring effective noise filtering and signal integrity. This component plays a crucial role in minimizing electromagnetic interference (EMI) and ensuring reliable performance of sensitive electronic circuits.

Applications

  • USB interfaces: Filters noise on USB data lines for improved signal quality.
  • Networking equipment: Used in Ethernet interfaces to reduce common mode noise and improve data transmission reliability.
  • Power supplies: Suppresses noise generated by switching power supplies.
  • Audio equipment: Reduces noise in audio signals, enhancing sound quality.
  • Industrial control systems: Provides noise filtering in industrial communication networks.

Features

  • Surface mount design: Facilitates easy integration into automated assembly processes.
  • High common mode impedance: Provides effective suppression of common mode noise.
  • Low differential mode impedance: Minimizes signal distortion and insertion loss.
  • Compact size: Allows for space-saving designs on PCBs.
  • Wide operating temperature range: Ensures reliable performance in various environmental conditions.

Benefits

  • Improved signal integrity: Reduces noise and interference, leading to more accurate data transmission.
  • Reduced EMI: Minimizes electromagnetic emissions, helping to meet regulatory compliance requirements.
  • Enhanced system reliability: Prevents noise-related malfunctions and ensures stable operation.
  • Simplified design: Offers a convenient and effective solution for noise filtering.
  • Cost-effective solution: Provides excellent performance at a competitive price.

Additional Details

The H5019HM features a ferrite core material and is designed for reflow soldering. Its inductance value is typically around 1.8 mH, but check the datasheet for specific value. The component is lead-free and RoHS compliant. The operating temperature range is typically -40°C to +85°C. The dielectric withstanding voltage is also an important parameter to consider. It can handle a current rating of approximately 300mA, though you should confirm this with the manufacturer's datasheet. This common mode choke is a valuable component for any application where noise suppression is critical for optimal performance.

You May Also Be Interested in

Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Hewlett Packard
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Essentra Components
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Panasonic
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess