EN
  • EN
  • DE

PC33PF8100CEES

Part No PC33PF8100CEES
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description Power Management Integrated Circuit for iMX8 / Advanced Automotive Analog - sample
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012130-PC33PF8100CEES
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC33PF8100CEES CAD Model

Description

The NXP PC33PF8100CEES is a state-of-the-art power management integrated circuit (PMIC) designed to meet the demanding requirements of automotive and industrial applications. This sophisticated component is engineered to provide reliable power regulation, ensuring the optimal performance of electronic systems.

Key Features

  • Multiple Output Channels: The PC33PF8100CEES features a versatile array of output channels, including high-efficiency buck converters, linear regulators, and switchable outputs, allowing it to power a wide range of subsystems and peripherals.
  • Integrated Safety Features: It comes with a host of safety features such as under-voltage lockout, over-current protection, and thermal shutdown, which contribute to the overall reliability and durability of the systems it powers.
  • Programmable Flexibility: With its I2C interface, this PMIC allows for programmable voltage settings and operational modes, giving designers the flexibility to tailor its performance to specific application needs.
  • Advanced Power Control: The device includes a sophisticated power control system that enables seamless power sequencing and management, crucial for complex electronic systems.

Applications

The NXP PC33PF8100CEES is highly suitable for a range of applications, particularly in the automotive sector, including infotainment systems, advanced driver-assistance systems (ADAS), and body electronics. It is also well-suited for industrial applications that require robust power management solutions.

Technical Specifications

  • Operating Temperature: Designed to operate reliably over a wide temperature range, making it ideal for harsh environments.
  • Package: Housed in a compact and efficient package, the PC33PF8100CEES saves space on the PCB while delivering powerful performance.
  • Quality and Reliability: Manufactured by NXP, a leader in automotive semiconductors, ensuring high-quality and reliable operation in critical systems.

In conclusion, the NXP PC33PF8100CEES is a powerful and reliable PMIC solution that offers advanced features for complex power management requirements. Its integration of multiple output channels, safety features, and programmable flexibility make it an ideal choice for designers seeking a high-performance power management solution.

You May Also Be Interested in

Intel
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Lowest to $18.4668
Yageo
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,760 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess