The G32ATB504M is a single-turn cermet trimmer potentiometer manufactured by Tocos. Trimmer potentiometers are small adjustable resistors used for calibration and fine-tuning of electronic circuits. They are designed for infrequent adjustments and are typically mounted directly on a PCB.
Applications
- Calibration of electronic circuits.
- Fine-tuning of analog circuits.
- Adjustment of voltage or current levels.
- Setting bias points for transistors and operational amplifiers.
- Adjustment of sensor outputs.
Features
- Resistance: 500K Ohms (504 denotes 50 x 10^4 Ohms).
- Single-Turn.
- Cermet element for stability and long life.
- Through-hole mounting.
- Sealed construction (likely, but confirm with datasheet).
Benefits
- Allows for precise adjustment of resistance values.
- Cermet element provides good stability and long-term reliability.
- Compact size for easy integration into electronic circuits.
- Sealed construction protects against environmental factors (if applicable).
- Cost-effective solution for calibration and fine-tuning.
Additional Details
The G32ATB504M has a resistance value of 500K Ohms. The cermet resistive element provides good stability and a long operational life. The single-turn design allows for relatively quick and easy adjustment. The through-hole mounting style makes it suitable for use on PCBs. It is important to consult the datasheet for specific details, such as the power rating, tolerance, and operating temperature range. Trimmer potentiometers like the G32ATB504M are essential components in many electronic circuits, allowing for precise calibration and fine-tuning to achieve optimal performance.