EN
  • EN
  • DE

2N2904

Part No 2N2904
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description GENERAL PURPOSE PNP TRANSISTOR | PNP SS GP AMP MED PWR TRANS.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 600mA
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) at Ib, Ic 1.6V at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 40 at 150mA, 10V
Maximum Power 600mW
Mounting Style SMD
Manufacturer Package TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39
Family Part Number 2N2904
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Win Source Part Number 1123673-2N2904
Manufacturer Homepage www.semelab.co.uk
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N2904 CAD Model

Description

The ON Semiconductor 2N2904 is a high-quality general-purpose PNP transistor that is widely used in a variety of electronic circuits. This versatile bipolar junction transistor (BJT) is designed for medium power linear and switching applications, making it a reliable choice for designers and engineers.

With its robust construction, the 2N2904 offers excellent performance characteristics that include a high current gain (hFE) and a low saturation voltage, which makes it suitable for amplification and switching tasks. The device can handle continuous collector currents up to 600 mA, which allows it to drive moderate loads in electronic circuits.

Key Features:

  • Voltage: Capable of withstanding collector-emitter voltages up to 40V, making it suitable for a range of power applications.
  • Current: Continuous collector current of up to 600 mA allows for driving moderate loads.
  • Power Dissipation: With a power dissipation of 400 mW, it can handle a fair amount of power without overheating.
  • Gain: High current gain (hFE) ensures effective amplification in various circuit designs.

Applications:

  • Linear amplification and switching
  • Signal processing
  • Power regulation circuits
  • Driver stages in hi-fi amplifiers and television circuits

The ON Semiconductor 2N2904 is enclosed in a TO-92 package, which is widely used and easy to handle in PCB designs. Its small footprint and lead configuration make it easy to incorporate into a variety of circuit layouts. The transistor's performance and packaging are optimized for commercial, industrial, and military grade applications, ensuring reliability across different operating environments.

Whether you're working on a simple hobby project or a sophisticated industrial design, the ON Semiconductor 2N2904 offers the performance and versatility needed to meet your circuit requirements. Its combination of power handling, gain, and packaging makes it a staple component in the electronics industry.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess