EN
  • EN
  • DE

SBC856BLT1G

Part No SBC856BLT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 65V 0.1A SOT-23 / General Purpose Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Transistor Type PNP
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 65V
Vce Saturation (Maximum) at Ib, Ic 650mV at 5mA, 100mA
Current - Collector Cutoff (Maximum) 15nA (ICBO)
DC Current Gain (hFE) (Min) at Ic, Vce 220 at 2mA, 5V
Power - Max 300mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800571-SBC856BLT1G
Ultra Librarian 3D Model Ultra Librarian SBC856BLT1G CAD Model

Description

ON Semiconductor SBC856BLT1G PNP Bipolar Transistor

The SBC856BLT1G from ON Semiconductor is a high-performance PNP bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This transistor is a versatile component that offers excellent amplification and switching characteristics, making it an ideal choice for designers looking for a reliable and efficient solution for their circuits.

Key Features:

  • Device Type: PNP Bipolar Transistor
  • Configuration: Single
  • Collector-Emitter Voltage (VCEO): 80V
  • Collector-Base Voltage (VCBO): 80V
  • Emitter-Base Voltage (VEBO): 6V
  • Collector Current (IC): 100mA
  • Power Dissipation (Pd): 225mW
  • DC Current Gain (hFE): 120 to 560 at 10mA, 5V
  • Operating and Storage Junction Temperature Range: -55°C to +150°C
  • Package / Case: SOT-23-3

Applications:

The SBC856BLT1G is suitable for a variety of applications, including but not limited to:

  • Signal amplification
  • Audio amplifiers
  • Switching circuits
  • Power management
  • Driver stages in hi-fi amplifiers and television circuits
  • Voltage regulation

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and reliability. The SBC856BLT1G is manufactured to meet the highest industry standards, ensuring stable performance and longevity in a variety of operating conditions. This transistor is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Conclusion:

With its robust electrical characteristics and compact SOT-23-3 package, the SBC856BLT1G from ON Semiconductor is an excellent choice for designers looking to incorporate a reliable PNP transistor into their electronic designs. Its wide range of applications, from audio amplification to voltage regulation, demonstrates the versatility and performance of this component.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1651 $50.3555
650+ $0.1547 $100.5550
1,005+ $0.1495 $150.2475
1,440+ $0.1390 $200.1600
1,870+ $0.1338 $250.2060
2,335+ $0.1286 $300.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,150 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess