EN
  • EN
  • DE

SUM110N08-10-E3

Part No SUM110N08-10-E3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET; Transistor Polarity: N Channel; Drain Source Voltage, Vds: 75V; Continuous Drain Current, Id: 110A;...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Continuous Drain Current (ID) 110 A
Power Dissipation 200 W
Win Source Part Number 1097361-SUM110N08-10-E3
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SUM110N08-10-E3 CAD Model

Description

The SUM110N08-10-E3 is an N-channel power MOSFET manufactured by Vishay. This MOSFET is designed for high-efficiency switching applications and features a low on-resistance and fast switching speeds. It is commonly used in synchronous rectification, DC-DC converters, and power supplies, especially where efficient power conversion is crucial.

Applications

  • Synchronous Rectification: Used to improve efficiency in power supplies by replacing diodes with MOSFETs.
  • DC-DC Converters: Employed in step-down (buck), step-up (boost), and other DC-DC converter topologies.
  • Power Supplies: Functions as a switching element in switched-mode power supplies (SMPS).
  • Motor Control: Integrated into motor drive circuits for efficient control and power management.
  • Battery Management Systems (BMS): Used in battery charging and discharging circuits for efficient energy transfer.

Features

  • N-Channel MOSFET: Designed for efficient power switching with low gate charge.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: Reduces switching losses, enabling high-frequency operation.
  • Surface Mount Package (D2PAK): Facilitates automated assembly and provides good thermal performance.
  • TrenchFET® Power MOSFET Technology: Utilizes Vishay's advanced trench technology for optimized performance.

Benefits

  • High Efficiency: Reduces power consumption and heat generation, leading to energy savings.
  • Improved Thermal Performance: The D2PAK package allows for effective heat dissipation.
  • Compact Design: The surface mount package enables smaller and more compact circuit designs.
  • Simplified Circuit Design: Reduces the number of components required, simplifying the design process.
  • Cost-Effective: Offers a good balance of performance and price, making it a cost-effective solution.

Additional Details

The SUM110N08-10-E3 is optimized for applications requiring high efficiency and excellent thermal management. Its low on-resistance minimizes conduction losses, while its fast switching speed reduces switching losses, contributing to overall energy efficiency. The D2PAK package is designed to effectively dissipate heat, allowing the MOSFET to operate at higher power levels. The TrenchFET® technology enhances the MOSFET's performance, providing lower on-resistance and faster switching speeds compared to conventional MOSFETs. When using this MOSFET, it is important to ensure adequate thermal management to keep the device within its safe operating area. Proper heatsinking and PCB layout techniques can significantly improve thermal performance. Additionally, optimizing the gate drive circuitry is crucial for achieving fast and efficient switching. This MOSFET is a critical component in modern power electronics, enabling the design of high-efficiency and compact power conversion systems.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess