EN
  • EN
  • DE

2SK4196LS-1E

Part No 2SK4196LS-1E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 5A TO220F-3FS  /  N-Channel 500 V 5A (Tc) 2W (Ta), 30W (Tc) Through Hole TO-220F-3FS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Tube
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 500 V
Current - Continuous Drain (Id) @ 25°C 5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 1.56Ohm @ 2.8A, 10V
Gate Charge (Qg) (Max) @ Vgs 14.6 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 360 pF @ 30 V
Power Dissipation (Max) 2W (Ta), 30W (Tc)
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220F-3FS
Package / Case TO-220-3 Full Pack
Base Product Number 2SK4196
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 2156-2SK4196LS-1E,ONSONS2SK4196LS-1E
Standard Package 50
Win Source Part Number 1027664-2SK4196LS-1E
Ultra Librarian 3D Model Ultra Librarian 2SK4196LS-1E CAD Model

Description

ON Semiconductor 2SK4196LS-1E N-Channel MOSFET

The ON Semiconductor 2SK4196LS-1E is a high-performance N-Channel MOSFET designed to deliver efficiency and reliability for a wide range of applications. This power MOSFET is well-suited for switching applications which require low on-state resistance, high switching speed, and excellent thermal performance.

Key Features:

  • Low On-Resistance: The 2SK4196LS-1E boasts a low on-resistance, which translates to reduced conduction losses and improved power efficiency in applications where it is used.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET can operate efficiently at high frequencies, making it ideal for power supplies, DC-DC converters, and other high-speed switching applications.
  • High Drain-Source Voltage: It is designed to handle a high drain-source voltage (V<sub>DS), providing robust performance for circuits that experience high voltage transients.
  • Low Gate Charge: A low gate charge (Q<sub>G) ensures that the device can be driven at a lower cost and with simpler drive circuits, due to reduced power needed to charge and discharge the gate.
  • Improved Thermal Performance: The 2SK4196LS-1E has been engineered to have excellent thermal characteristics, ensuring stability and longevity even under high temperature operating conditions.

Applications:

  • Switching regulators
  • DC-AC inverters for Uninterruptible Power Supplies (UPS)
  • Motor drives
  • Power management in portable and battery-powered products
  • Automotive applications

The ON Semiconductor 2SK4196LS-1E is packaged in a TO-220FL package, which is widely accepted for commercial-industrial applications and ensures ease of installation. Its robust design is capable of withstanding harsh environments, which is crucial for automotive and industrial applications where reliability is of utmost importance.

Overall, the 2SK4196LS-1E from ON Semiconductor is an excellent choice for designers looking for a high-performance N-Channel MOSFET that offers a balance of efficiency, speed, and thermal performance for their power management and conversion needs.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess