EN
  • EN
  • DE

SIR818DP

Part No SIR818DP
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel 30 V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1250010-SIR818DP
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIR818DP CAD Model

Description

The SIR818DP is a p-channel MOSFET from Vishay Siliconix, designed for load switching and power management applications. This MOSFET utilizes advanced power MOSFET technology to achieve low on-resistance and gate charge, contributing to efficient power conversion. It's known for its compact design and good thermal performance.

Applications

  • Load Switching: Used in various load switching applications in portable devices, power supplies, and battery management systems.
  • Power Management: Employed in DC-DC converters and voltage regulators.
  • Battery Protection: Integrated into battery protection circuits to prevent overcharge and over-discharge.
  • Notebook Computers: Found in power management sections of notebook computers.
  • Portable Devices: Suitable for use in smartphones, tablets, and other portable electronics.

Features

  • -30V Drain-Source Voltage (VDS): Suitable for -30V applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Reduces switching losses, allowing for higher operating frequencies.
  • Low Gate Charge (Qg): Reduces drive power requirements, improving overall efficiency.
  • TrenchFET® Power MOSFET Technology: Provides high power density and efficiency.
  • Compact PowerPAK® SO-8 Package: Offers a small footprint and excellent thermal performance.

Benefits

  • Increased Efficiency: Low RDS(on) and Qg contribute to higher efficiency in power conversion circuits.
  • Reduced Power Dissipation: Minimizes heat generation, leading to improved thermal performance and longer component life.
  • Improved Reliability: Robust design ensures reliable operation in demanding applications.
  • Simplified Design: Fast switching speed simplifies the design of high-frequency power converters.
  • Space-Saving: Compact package allows for use in space-constrained applications.

Technical Specifications

The SIR818DP has a drain-source voltage (VDS) of -30V and a continuous drain current (ID) of up to -8.8A (depending on the case temperature). The on-resistance (RDS(on)) is typically very low, ensuring minimal power loss during conduction. It also features a fast switching speed and a low gate charge, which are critical for high-frequency operation. The device is packaged in a PowerPAK® SO-8 package for efficient heat dissipation and small size. The operating junction temperature is usually rated up to 150°C or higher.

This MOSFET is designed to meet stringent industry standards for reliability and performance, making it a suitable choice for various power electronics applications, especially where space is a constraint.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2167 $65.7336
18+ $6.7417 $121.3506
27+ $6.5315 $176.3505
37+ $6.3202 $233.8474
48+ $6.1100 $293.2800
64+ $5.4782 $350.6048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess