The SI4336DY is a P-Channel 30 V (D-S) MOSFET from Vishay Siliconix. It is designed for a wide range of applications, including load switching, power management, and DC-DC converters. Its key characteristics include low on-resistance, fast switching speed, and excellent thermal performance.
Applications
- Load Switching
- Power Management in Portable Devices
- DC-DC Converters
- Battery Management Systems
- Solid State Relays
Features
- P-Channel MOSFET
- Low On-Resistance: RDS(on) = 0.0145 Ω at VGS = -10 V
- High Drain Current: ID = -16 A (continuous)
- Gate-Source Voltage: ±20 V
- Low Gate Charge: Qg = 16 nC (typical)
- Fast Switching Speed
- TrenchFET® Power MOSFET Technology
- 100% Rg Tested
- Halogen-free According to IEC 61249-2-21 Definition
Benefits
- Improved Efficiency: The low on-resistance minimizes power losses, leading to higher efficiency in power management applications.
- Reduced Power Dissipation: Lower RDS(on) results in less heat generation, enhancing system reliability and thermal performance.
- Faster Switching: Faster switching speeds enable the design of higher-frequency DC-DC converters and switching circuits.
- Compact Design: The small footprint of the PowerPAK® SO-8 package allows for high-density circuit designs.
- Enhanced Thermal Performance: The PowerPAK® SO-8 package provides excellent heat dissipation capabilities.
Additional Details
The SI4336DY is packaged in a PowerPAK® SO-8. It is RoHS-compliant and halogen-free. The MOSFET is designed to operate over a wide temperature range, making it suitable for various environmental conditions. The device's low gate charge and fast switching characteristics make it an ideal choice for high-speed switching applications.