EN
  • EN
  • DE

FQU5N50CTU

Part No FQU5N50CTU
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 4A IPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 500 V 4A (Tc) 2.5W (Ta), 48W (Tc) Through Hole I-PAK
Manufacturer ON Semiconductor
Series QFET®
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-251-3 Short Leads, IPak, TO-251AA
Case / Package I-Pak
Family Name FQU5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 5040
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872252-FQU5N50CTU
Ultra Librarian 3D Model Ultra Librarian FQU5N50CTU CAD Model

Description

The ON Semiconductor FQU5N50CTU is a high-performance N-Channel QFET® MOSFET that offers excellent power switching capabilities for a wide range of applications. This MOSFET is designed to handle high levels of current and voltage, making it an ideal choice for power management tasks in both commercial and industrial settings.

Key Features:

  • Voltage: The FQU5N50CTU operates at 500V, providing a robust platform for high-voltage applications.
  • Current: With a continuous drain current of 4.5A, this MOSFET can handle significant power loads, ensuring reliable performance in demanding situations.
  • RDS(on): It boasts a low on-state resistance of 2.5 Ohms, which minimizes power loss and improves efficiency during operation.
  • High-Speed Switching: Designed for fast switching applications, the FQU5N50CTU reduces switching losses and is suitable for high-frequency circuits.
  • Package: Encased in a TO-251 package, the FQU5N50CTU is designed for optimal heat dissipation and space-saving installation.

Applications:

The versatility of the FQU5N50CTU makes it suitable for a variety of applications, including:

  • Power supplies
  • DC-AC converters
  • Motor drives
  • Lighting systems
  • Power factor correction circuits

Reliability and Performance:

ON Semiconductor's commitment to quality ensures that the FQU5N50CTU MOSFET meets the highest standards of reliability and performance. Each device undergoes rigorous testing to guarantee that it performs to specifications in a range of environmental conditions.

Environmental and Safety Compliance:

The FQU5N50CTU is compliant with various environmental and safety standards, including RoHS and Pb-Free, making it a responsible choice for manufacturers looking to create eco-friendly products.

In summary, the ON Semiconductor FQU5N50CTU is a powerful and efficient solution for designers who need a reliable MOSFET capable of handling high voltages and currents with ease. Its low on-state resistance, high-speed switching capabilities, and robust package design make it a go-to component for a multitude of power applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess