EN
  • EN
  • DE

STB60N06HDT4

Part No STB60N06HDT4
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NFET D2PAK SPCL 60V TR / RF Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 800 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 965579-STB60N06HDT4
Ultra Librarian 3D Model Ultra Librarian STB60N06HDT4 CAD Model

Description

ON Semiconductor STB60N06HDT4: High-Performance MOSFET

The STB60N06HDT4 from ON Semiconductor is a state-of-the-art N-channel Power MOSFET designed to deliver high efficiency and reliability for a wide range of applications. This advanced power MOSFET is an integral component for modern electronic designs requiring efficient power management and high current handling capabilities.

Key Features

  • Low RDS(on): The STB60N06HDT4 offers a low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Current Handling: With a continuous drain current of 60A, the MOSFET can handle high current applications, making it suitable for power-intensive tasks.
  • High Voltage Threshold: The device is capable of withstanding a drain-to-source voltage of up to 60V, providing a wide safety margin for various circuit designs.
  • Robust Thermal Performance: The MOSFET features an excellent thermal performance, ensuring stability and longevity even under high temperature operating conditions.
  • Logic Level Gate Drive: It supports logic level gate drive, which allows for direct interfacing with microcontrollers and other logic devices without the need for additional driver circuits.

Applications

The versatility of the STB60N06HDT4 MOSFET makes it suitable for a diverse range of applications, including but not limited to:

  • Power Supply Circuits
  • DC-DC Converters
  • Motor Drives
  • Automotive Applications
  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Solutions

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the STB60N06HDT4 is no exception. Manufactured with the highest standards, this MOSFET ensures reliable performance over a wide temperature range, meeting the rigorous demands of industrial and automotive applications. The device is RoHS compliant, adhering to environmental standards and ensuring a sustainable solution for electronic designs.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess