Products specifications

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 2A
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) at Ib, Ic 500mV at 100mA, 1A
DC Current Gain (hFE) (Minimum) at Ic, Vce 50 at 1A, 1V
Maximum Power 1W
Frequency - Transition 500MHz
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number 2N6715
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1124185-2N6715
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6715 CAD Model

Description

The ON Semiconductor 2N6715 is a versatile and high-performance bipolar junction transistor (BJT) designed for a wide range of applications. This PNP transistor is part of ON Semiconductor's renowned semiconductor product line, known for its reliability and efficiency. It is commonly used in amplification and switching applications, providing designers with a robust component that can handle moderate power levels.

Key Features

  • Type: PNP Bipolar Transistor
  • Collector-Emitter Voltage (VCEO): 60V
  • Collector-Base Voltage (VCBO): 80V
  • Emitter-Base Voltage (VEBO): 5V
  • Collector Current (IC): 2A
  • Power Dissipation (Pd): 20W
  • DC Current Gain (hFE): 40 to 250 at IC = 150 mA
  • Operating and Storage Junction Temperature Range: -55 to +150°C

Applications

The 2N6715 transistor is ideal for a variety of electronic circuits. It can be used in linear amplifiers and switch-mode power supplies due to its high current and voltage handling capabilities. Additionally, it is suitable for motor control circuits, audio amplifiers, and signal processing due to its fast switching speeds and linearity.

Quality and Reliability

ON Semiconductor ensures that the 2N6715 transistor meets the highest quality and reliability standards. The device is subjected to rigorous testing procedures to guarantee performance under various conditions. This commitment to quality makes the 2N6715 a trusted choice for manufacturers and hobbyists seeking components with consistent performance and long-term reliability.

Environmental Compliance

The 2N6715 is designed with environmental responsibility in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances such as lead, mercury, and cadmium. This compliance reflects ON Semiconductor's dedication to environmental sustainability and the production of eco-friendly products.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.3W 0.6A 60V Transis / Bipolar (BJT) Transistor
Lowest to $0.0170
ECAD model for MMBT4401Q
Nexperia USA Inc.
TRANS NPN 30V 0.1A TO236AB
Lowest to $0.2628
ECAD model for BC849B,215
Panasonic
TRANS NPN 40V 0.05A SMINI3
Lowest to $0.0898
ECAD model for DSC5A01T0L
Nexperia USA Inc.
TRANS PNP 60V 3A DFN2020D-3
Lowest to $0.6636
ECAD model for PBSS5360PASX
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si / Bipolar (BJT) Transistor
Lowest to $0.8150
ECAD model for BC856BQ
ON Semiconductor
TRANS NPN SS 1W 300V TO92 / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for MPSW42RLRA
Diodes Incorporated
TRANS PNP 80V 0.5A SOT23-3
Lowest to $0.4432
ECAD model for MMBTA56Q-7-F
Diodes Incorporated
TRANS NPN 160V 0.2A SOT323
Lowest to $4.4319
ECAD model for MMST5551Q-7-F
Nexperia USA Inc.
TRANS PNP 20V 2A 3HUSON
Need more? Email Us
ECAD model for BC69-25PA,115

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention