Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Unitrode
Series *
Package Bulk
Product Status Active
Base Product Number UC3524
Standard Package 38 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 693171-UC3524AJ
Ultra Librarian 3D Model Ultra Librarian UC3524AJ CAD Model

Description

The UC3524AJ is an integrated circuit DC-DC switching controller designed for power management applications.

  • Category: Power Management (PMIC)
  • Family: Integrated Circuits (ICs)
  • Support: Multiple topologies
  • Packaging: Bulk
  • Pieces per package: 38
  • Operating temperature range: Vendor undefined
  • Status: Active product
  • Manufacturer: Unitrode

You May Also Be Interested in

Microchip Technology
BiCMOS 1A Current-Mode PWM Controllers | IC REG CTRLR MULT TOPOLOGY 14DIP
Need more? Email Us
ECAD model for MIC38HC43-1BN
ON Semiconductor
IC REG BUCK CTLR 36QFN / Regulator Output DC-DC Controller IC 36-QFN (5x5)
Lowest to $0.8729
ECAD model for NCP81103MNTXG
Analog Devices Inc.
IC REG BUCK DL CH FOR SOC CORES
Need more? Email Us
ECAD model for MAX20412ATJC/V+
Texas Instruments
8-PIN CURRENT MODE PUSH-PULL PWM CONTROLLERS WITH PROGRAMMABLE SLOPE COMPENSATION | IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
ECAD model for UCC28084D
Infineon Technologies
IC CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $3.6557
ECAD model for PXM1310BDM-G012
Texas Instruments
IC REG CTRLR MULT TOP 20PLCC
Need more? Email Us
ECAD model for UC3525AQG3
Analog Devices Inc.
IC REG CTRLR BUCK 12MSOP
Lowest to $40.2822
ECAD model for LTC3863MPMSE#PBF
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for ZL6105ALAFTKR5649
Texas Instruments
LOW POWER CURRENT MODE PUSH-PULL PWM
Lowest to $0.6312
ECAD model for UCC2808APW-2G4

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention