Products specifications Report Issue?

Win Source Part Number 1160762-CLE266
Categories Custom Parts
Manufacturer Via
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CLE266 CAD Model

Description

The CLE266 is a medium-popularity electronic component manufactured by Via. The Win Source Part Number for this product is 1160762-CLE266. The supply and demand status for this product is limited. This component is suitable for use in various electronic devices and systems. It falls under the custom parts category.

You May Also Be Interested in

CML Microcircuits
FIRMASIC TWO-WAY RADIO PROCESSO / RF IC Baseband Processor General Purpose 3V ~ 3.6V Supply 64-LQFP (10x10)
Need more? Email Us
ECAD model for CMX7031L9
Ampleon USA Inc.
RF Power Transistor, 0.96 to 1.2 GHz, 1000 W, 16 dB, LDMOS, SOT-539A
Lowest to $817.4841
ECAD model for BLA6H0912-DTS
Rohm Semiconductor
SYSTEM MOTOR DRIVER FOR PRINTERS / Bipolar Motor Driver DMOS Serial VQFN048V7070
Need more? Email Us
ECAD model for BD64008MUV-E2
Maxim Integrated
Need more? Email Us
ECAD model for DS1650AB100
Sony
Need more? Email Us
ECAD model for CXD2153ART6
Diodes Incorporated
MOSFET N-CH 100V 12A TO252 / N-Channel 100 V 12A (Tc) 42W (Tc) Surface Mount TO-252-3
Lowest to $0.6122
ECAD model for DMN10H170SK3Q-13
Dialight
Need more? Email Us
ECAD model for D1RWC13007FLS
Brilliance Semiconductor
SRAM, 256K, 32KX8, 2.4-5.5V, PDIP28
Need more? Email Us
ECAD model for BS62LV256PIP55
Flex Power Modules
Module 1-OUT 0.6V to 3.3V 40A 132W 20-Pin SMD T/R
Need more? Email Us
ECAD model for BMR4641002001C

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention