EN
  • EN
  • DE

D1RWC13007FLS

Part No D1RWC13007FLS
Manufacturer Dialight
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1215619-D1RWC13007FLS
Categories Custom Parts
Manufacturer Dialight
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D1RWC13007FLS CAD Model

Description

The D1RWC13007FLS is a high-intensity LED indicator manufactured by Dialight. It is designed to provide bright and reliable illumination for various signaling and indication applications. Dialight is a well-known manufacturer of LED lighting solutions, and this particular indicator is likely part of their industrial or signaling product line.

Applications

  • Control Panels: Used as status indicators on industrial control panels and machinery.
  • Transportation: Employed in signaling systems for railways, aviation, and marine applications.
  • Emergency Lighting: Integrated into emergency lighting systems for clear visual indication.
  • Automotive: Used in automotive dashboards and signaling lights.
  • Instrumentation: Found in various instruments to indicate operating status or alarm conditions.

Features

  • High Brightness: Provides a clear and visible indication, even in bright ambient light conditions.
  • Long Lifespan: LED technology offers a long operating life, reducing maintenance and replacement costs.
  • Low Power Consumption: Energy-efficient design minimizes power usage.
  • Wide Viewing Angle: Offers a wide viewing angle for easy visibility from various positions.
  • Robust Construction: Designed to withstand harsh environments and vibrations.
  • Various Colors Available: Offered in a range of colors for different indication requirements.
  • Instant On/Off: Provides instantaneous response, eliminating warm-up time.

Benefits

  • Improved Safety: Clear and reliable indication enhances safety in critical applications.
  • Reduced Maintenance: Long lifespan reduces the need for frequent replacements.
  • Energy Savings: Low power consumption contributes to energy efficiency.
  • Versatile Applications: Suitable for a wide range of indication and signaling needs.
  • Enhanced Visibility: High brightness ensures easy visibility in various lighting conditions.

Additional Details

Given the part number format and manufacturer, it is highly probable that the D1RWC13007FLS is a panel mount LED indicator. The 'D1R' likely signifies a specific series or model within Dialight's product line. The 'WC' likely refers to the color. '13007' could be a specification number, and 'FLS' may refer to specific lens or termination details. This LED indicator typically operates on a DC voltage, often 12V or 24V, but this should be verified with the specific product datasheet. The construction materials are typically high-quality plastics and metals to ensure durability and resistance to environmental factors. Dialight products often meet or exceed industry standards for safety and performance.

You May Also Be Interested in

Asahi Kasei Microsystems
Lowest to $1.0429
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
Murata Electronics North America
Need more? Email Us
Chilisin
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Broadcom Limited
Contact for details
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess