EN
  • EN
  • DE

B02B-PSILE-A1(LF)(SN)

Part No B02B-PSILE-A1(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Custom Parts (B - D)
Description Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1124450-B02B-PSILE-A1(LF)(SN)
Categories Custom Parts
Manufacturer JST Sales America Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B02B-PSILE-A1(LF)(SN) CAD Model

Description

The B02B-PSILE-A1(LF)(SN) is a 2-position, 2.0mm pitch, crimp-style connector from JST's PSI series. This connector is designed for wire-to-board connections, offering a compact and reliable solution for various applications.

Applications

  • Consumer electronics
  • Office automation equipment
  • Industrial equipment
  • Medical equipment
  • Lighting applications

Features

  • 2 Positions: Designed for connecting two wires.
  • 2.0mm Pitch: Compact design for high-density mounting.
  • Crimp Style: Provides a secure and reliable electrical connection.
  • Positive Locking: Prevents accidental disconnection.
  • RoHS Compliant: Meets environmental regulations.
  • Lead-Free (LF): Compliant with lead-free soldering requirements.
  • Tin (Sn) Plating: Provides good solderability and corrosion resistance.

Benefits

  • Reliable Connection: The crimp style and positive locking mechanism ensure a stable and long-lasting connection.
  • Space Saving: The compact 2.0mm pitch allows for higher density packaging.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.
  • Easy Assembly: Designed for efficient assembly processes.
  • Secure Mating: The positive locking feature prevents accidental unmating, ensuring continuous operation.

Additional Details

This connector is used with compatible JST PSI series crimp contacts. The specific wire gauge range depends on the selected crimp contact. Refer to the JST PSI series datasheet for detailed specifications, including voltage and current ratings, operating temperature range, and material information. (LF) designates Lead-Free and (SN) refers to the Tin plating.

You May Also Be Interested in

Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
UTC
Lowest to $0.3269
TE Connectivity
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1275 $50.3625
960+ $0.1046 $100.4160
1,485+ $0.1013 $150.4305
2,040+ $0.0981 $200.1240
2,640+ $0.0948 $250.2720
3,530+ $0.0850 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,670 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess