Products specifications

Category Connectors, Interconnects>Coaxial Connectors (RF) - Adapters
Mfr Cal Test Electronics
Package Bulk
Adapter Type Plug to Plug
Conversion Type Same Series
Adapter Series BNC to BNC
Center Gender Male to Male
Convert From (Adapter End) BNC Plug, Male Pin
Convert To (Adapter End) BNC Plug, Male Pin
Impedance 50Ohm
Style Straight
Mounting Type Free Hanging (In-Line)
Fastening Type Bayonet Lock, Bayonet Lock
Frequency - Max 4 GHz
Center Contact Plating Gold
Body Material Brass
Body Finish Nickel
Center Contact Material Brass
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -20°C ~ 80°C
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4010
Standard Package 5
Win Source Part Number 1121773-CT2766
Ultra Librarian 3D Model Ultra Librarian CT2766 CAD Model

Description

This brass-made BNC to BNC plug-to-plug adapter is designed for coaxial connectors.

  • Adapter End: Bayonet Lock
  • Center Gender: Male to Male
  • Frequency Max: 4 GHz
  • Impedance: 50 ohms
  • Temperature Range: -20°C to 80°C
  • Adapter Type: BNC Plug, Male Pin
  • Style: Straight
  • Body Finish: Nickel
  • Center Contact Material: Brass
  • Center Contact Plating: Gold
  • Dielectric Material: Polytetrafluoroethylene (PTFE)
  • Mounting Type: Free Hanging (In-Line)

You May Also Be Interested in

Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
ECAD model for CT2766
Amphenol
CONN ADAPT JACK-JACK SMA 50 OHM / Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Need more? Email Us
ECAD model for M55339/28-30001
Amphenol-RF Division
CONN ADAPT PLUG-PLUG SMB 50 OHM
Need more? Email Us
ECAD model for 142245
TYCLON
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Plug, Male Pin 50 Ohms
Need more? Email Us
ECAD model for 1.85J-2.4P
TYCLON
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To SMA Plug, Male Pin 50 Ohms
Need more? Email Us
ECAD model for K292J-SMAP
TYCLON
Adapter Coaxial Connector SMA Plug, Male Pin To SHV Jack, Female Socket (2) 50 Ohms
Need more? Email Us
ECAD model for SHV-TA-JPJ
Amphenol-RF Division
CONN ADAPT JACK-JACK SMPM 50 OHM
Lowest to $25.1023
ECAD model for 925-106A-51S
Cinch Connectivity Solutions
CONN ADAPT BNC JACK TO F PLUG / Adapter Coaxial Connector BNC Jack, Female Socket To F Plug, Male Pin 75Ohm
Need more? Email Us
ECAD model for AD1300
Amphenol
CONN ADAPT JACK-JACK 2.92MM / Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Need more? Email Us
ECAD model for SF1590-6000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention