EN
  • EN
  • DE
  • IT

CP-AD-584

Part No CP-AD-584
Manufacturer Cinch Connectivity Solutions
Catalog Coaxial Connectors (RF) - Adapters
Description CONN ADAPT JACK-JACK BNC 75 OHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Cinch Connectivity Solutions AIM-Cambridge
Packaging Bulk
Adapter Type Jack to Jack
Conversion Type Same Series
Adapter Series BNC to BNC, Dual
Center Gender Female to Female
Convert From (Adapter End) BNC Jack, Female Socket
Convert To (Adapter End) BNC Jack, Female Socket (2)
Impedance 75 Ohm
Style T-Shape
Mounting Free Hanging (In-Line)
Fastening Type Bayonet Lock, Bayonet Lock
Frequency - Max 2GHz
Center Contact Plating Gold
Body Material Zinc
Body Finish Nickel
Center Contact Material Brass
Dielectric Material Polymethylpentene (PMP)
Operating Temperature Range -55°C ~ 85°C
Win Source Part Number 767219-CP-AD-584
Popularity Medium
Supply and Demand Status Limited
Family Name CP
Introduction Date April 15, 2002
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian CP-AD-584 CAD Model

Description

The Cinch Connectivity Solutions AIM-Cambridge 767219-CP-AD-584 is a medium popularity electronic component with limited supply and demand status.

  • Adapter Type: T-shape
  • Frequency Range: Up to 2GHz
  • Operating Temperature Range: -55°C to 85°C
  • Fastening Type: Bayonet Lock

You May Also Be Interested in

TYCLON
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50 Ohms
Need more? Email Us
TYCLON
Adapter Coaxial Connector 7/16 Jack, Female Socket To 7/16 Plug, Male Pin 50 Ohms
Need more? Email Us
TYCLON
Adapter Coaxial Connector 3.5mm Plug, Male Pin To SMA Jack, Female Socket 50 Ohms
Need more? Email Us
TYCLON
Adapter Coaxial Connector 7/16 Plug, Male Pin To N Plug, Male Pin 50 Ohms
Need more? Email Us
TYCLON
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50 Ohms
Need more? Email Us
TYCLON
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50 Ohms
Need more? Email Us
TYCLON
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket 75 Ohms
Need more? Email Us
TYCLON
an In/Between Series Adaptors . This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 40GHz.
Need more? Email Us
LEMO
COAX ADAPT NIM CAMAC-NIM CAMAC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess