EN
  • EN
  • DE
  • IT

CP-AD582

Part No CP-AD582
Manufacturer Cinch Connectivity Solutions
Catalog Coaxial Connectors (RF) - Adapters
Description CONN ADAPT BNC PLUG TO SMA PLUG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Cinch Connectivity Solutions AIM-Cambridge
Packaging Bulk
Part Status Obsolete(EOL)
Adapter Type Plug to Plug
Conversion Type Between Series
Adapter Series BNC to SMA
Center Gender Male to Male
Convert From (Adapter End) BNC Plug, Male Pin
Convert To (Adapter End) SMA Plug, Male Pin
Style Straight
Mounting Free Hanging (In-Line)
Fastening Type Bayonet Lock, Threaded
Win Source Part Number 767216-CP-AD582
Popularity Medium
Supply and Demand Status Limited
Family Name CP
Introduction Date February 20, 2004
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian CP-AD582 CAD Model

Description

The Cinch Connectivity Solutions AIM-Cambridge CP-AD582 Connector is a plug to plug adapter type connector used for connecting BNC plug, male pin to SMA plug, male pin.

  • Series: CP
  • Style: Straight
  • Fastening Type: Bayonet Lock, Threaded
  • Supply: Limited
  • RoHS: Compliant
  • ECCN: EAR99

You May Also Be Interested in

TYCLON
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50 Ohms
Need more? Email Us
TYCLON
Adapter Coaxial Connector 7/16 Plug, Male Pin To N Plug, Male Pin 50 Ohms
Need more? Email Us
Amphenol
COAX ADAPT SMA TO SMA
Need more? Email Us
TYCLON
BNC adaptor connector. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and has a rated voltage of AC 500V, ensures a high insulation resistance (1000MΩ(Min.) at DC 500V), a low contact resistance (3 mΩ(Max.), and an excellent V.S.W.R 1.2(Max.) at DC~2000MHz. Withstanding temperatures from -40 to +85°C. The contact is made of Phosphor Bronze/Silver Plating, while the body is Brass/Nickel Plating.
Need more? Email Us
TYCLON
Adapter Coaxial Connector 7/16 Jack, Female Socket To 7/16 Plug, Male Pin 50 Ohms
Need more? Email Us
TYCLON
an In/Between Series Adaptors . This connector is suitable for various high-frequency applications. It features a impedance Mismatch, operates up to 200MHz(Max.), and has a rated voltage of AC 500V, ensures a high insulation resistance (100MΩ(Min.) at DC 500V), a low contact resistance (3 mΩ(Max.). Withstanding temperatures from -40 to +85°C. The contact is made of Brass/Gold Plating, while the body is Brass/Nickel Plating. We can customize our products for you.
Need more? Email Us
TYCLON
Adapter Coaxial Connector 3.5mm Plug, Male Pin To SMA Jack, Female Socket 50 Ohms
Need more? Email Us
TYCLON
In/Between Series Adaptors . This connector is suitable for various high-frequency applications. It features a impedance 50Ω. The contact is made of Phosphor Bronze/Ag Plating, while the body is Brass/Tri‐Alloy Plating
Need more? Email Us
LEMO
COAX ADAPT NIM CAMAC-NIM CAMAC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess