EN
  • EN
  • DE
  • IT

XS5U-2221

Part No XS5U-2221
Manufacturer Omron
Catalog Circular Connectors - Contacts
Description CONTACT SOCKET 22-24AWG CRIMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Type Signal, Machined
Contact Type Socket
Wire Gauge or Range - AWG 22-24 AWG
Wire Gauge or Range - mm2 0.18 ~ 0.3mm²
Contact Termination Crimp
Contact Material Brass
Contact Finish Gold
Contact Finish Thickness 16.0µin (0.41µm)
Ultra Librarian 3D Model Ultra Librarian XS5U-2221 CAD Model

Description

NULL

You May Also Be Interested in

Amphenol Aerospace Operations
SOCK CONT
Need more? Email Us
Souriau-Sunbank by Eaton
CONTACT SOCKET 14-18AWG CRIMP
Need more? Email Us
Amphenol Aerospace Operations
PIN CONTAC
Need more? Email Us
Amphenol Aerospace Operations
CONTACT PIN TWINAX SZ 8 CRIMP GO
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 0AWG CRIMP SILVER
Need more? Email Us
Glenair, Inc.
MIGHT MOUSE CONNECTOR
Need more? Email Us
Hirose Electric Co Ltd
CONTACT SOCKET 10AWG CRIMP GOLD
Need more? Email Us
Amphenol Aerospace Operations
CONTACT
Need more? Email Us
Amphenol Aerospace Operations
CONTACT SOCKET 26AWG CRIMP GOLD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess