EN
  • EN
  • DE

BA6220L SOP-8

Part No BA6220L SOP-8
Manufacturer UTC
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1125834-BA6220L SOP-8
Categories Custom Parts
Manufacturer UTC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BA6220L SOP-8 CAD Model

Description

The UTC BA6220L is a monolithic integrated circuit designed for use in reversible motor control applications. Housed in a compact SOP-8 (Small Outline Package) it is suitable for space-constrained designs. This IC from UTC (Unisonic Technologies Co., Ltd.) provides efficient and reliable control for a variety of motor-driven applications.

Applications:

  • Reversible Motor Control: Primary application is controlling the direction of DC motors.
  • Automotive Applications: Used in power window controls, door lock actuators, and other motor-driven systems.
  • Consumer Electronics: Found in appliances, toys, and other devices requiring motor control.
  • Industrial Automation: Utilized in conveyor systems, robotics, and other automated equipment.
  • Office Equipment: Can be used in printers, scanners, and other office automation devices.

Features:

  • Built-in Brake Function: Provides rapid motor stopping for precise control.
  • Thermal Shutdown Protection: Protects the IC from overheating, ensuring reliability and preventing damage.
  • Low Standby Current: Minimizes power consumption when the motor is not in use.
  • Wide Operating Voltage Range: Accommodates various power supply voltages for flexible application.
  • Overcurrent Protection: Prevents damage from excessive current draw, enhancing safety and reliability.

Benefits:

  • Precise Motor Control: Enables accurate and reliable control of motor direction and speed.
  • Enhanced Reliability: Built-in protection features ensure stable operation and prevent damage.
  • Reduced Power Consumption: Low standby current minimizes energy waste.
  • Compact Design: SOP-8 package allows for integration into space-constrained applications.
  • Simplified Circuit Design: Integrates multiple functions into a single IC, reducing the number of external components.

Additional Details:

The BA6220L operates with a specified voltage range, typically between 4.5V and 15V. The output current capability is designed to drive small to medium-sized DC motors. The brake function utilizes short-circuiting the motor terminals to decelerate the motor rapidly. Detailed electrical characteristics, timing diagrams, and application circuit examples are typically available in the manufacturer's datasheet. The SOP-8 package allows for easy surface mounting on printed circuit boards.

You May Also Be Interested in

Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
AVX Corporation
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
UTC
Lowest to $0.3269

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,272 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess