EN
  • EN
  • DE

D32134SFAV

Part No D32134SFAV
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU  /  series Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Renesas Electronics America Inc
Package Bulk
Product Status Obsolete
MSL Level Vendor Undefined
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 1
Win Source Part Number 1125318-D32134SFAV
Ultra Librarian 3D Model Ultra Librarian D32134SFAV CAD Model

Description

The Renesas D32134SFAV is a high-performance microcontroller designed for a wide range of embedded applications. This microcontroller is based on a powerful core, providing efficient processing capabilities and a rich set of peripherals for interfacing with various external devices and systems. It's engineered to deliver optimal performance in demanding environments, offering a balance of speed, power efficiency, and integrated features.

Applications

  • Industrial automation and control systems.
  • Automotive electronics (e.g., engine control, body control).
  • Consumer electronics (e.g., home appliances, gaming devices).
  • Internet of Things (IoT) devices and sensor networks.
  • Medical devices and healthcare equipment.

Features

  • High-Performance Core: Features a robust CPU core delivering substantial processing power.
  • Extensive Memory Options: Includes a combination of Flash memory for program storage and RAM for data manipulation.
  • Rich Peripheral Set: Offers a wide range of communication interfaces such as UART, SPI, I2C, and CAN.
  • Analog-to-Digital Converters (ADCs): Integrated ADCs for converting analog signals to digital format.
  • Timers and Counters: Multiple timers and counters for precise timing control and event management.
  • Low-Power Consumption: Designed for energy-efficient operation, suitable for battery-powered applications.
  • Debug Interfaces: Supports JTAG and other debugging interfaces for efficient code development and testing.

Benefits

  • Enhanced System Performance: Delivers high processing speeds and efficient data handling.
  • Simplified System Design: Integrated peripherals reduce the need for external components, saving cost and board space.
  • Improved Power Efficiency: Low-power operation extends battery life in portable devices.
  • Faster Development Cycle: Comprehensive development tools and debug interfaces accelerate the software development process.
  • Increased System Reliability: Robust design ensures stable and reliable operation in harsh environments.

Additional Details

The D32134SFAV microcontroller incorporates advanced security features to protect against unauthorized access and data breaches. It supports a wide range of operating voltages and temperature ranges, making it suitable for diverse applications. The microcontroller also offers various power-saving modes to minimize energy consumption during periods of inactivity. Comprehensive documentation, including datasheets, application notes, and sample code, is available to assist developers in implementing the device in their applications. The Renesas D32134SFAV is designed to meet the stringent requirements of modern embedded systems, providing a reliable and efficient solution for a wide range of applications.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess