EN
  • EN
  • DE

B38941-AJ25B-W310-A01

Part No B38941-AJ25B-W310-A01
Manufacturer EPCOS (TDK)
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1123839-B38941-AJ25B-W310-A01
Categories Custom Parts
Manufacturer EPCOS (TDK)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B38941-AJ25B-W310-A01 CAD Model

Description

The B38941-AJ25B-W310-A01 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). It is designed for use in radio frequency (RF) applications to selectively filter signals based on their frequency. These filters are crucial components in wireless communication systems and other RF applications.

Applications:

  • Wireless Communication Systems: Filters signals in base stations and mobile devices.
  • Mobile Phones: Removes unwanted signals and improves signal reception.
  • Wi-Fi Devices: Filters the RF signal for stable wireless connectivity.
  • GPS Systems: Improves the signal quality by filtering out noise.
  • Remote Control Systems: Enhances signal clarity for better performance.

Features:

  • High Selectivity: Accurately filters out unwanted signals from the desired signal.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • Small Form Factor: Allows for easy integration into compact devices.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • Stable Performance: Operates reliably over a wide range of temperatures and environmental conditions.

Benefits:

  • Improved Signal Quality: Enhances the signal-to-noise ratio, resulting in better performance.
  • Reduced Interference: Prevents unwanted signals from disrupting the desired signal.
  • Increased Communication Range: Extends the reliable communication distance by providing cleaner signals.
  • Enhanced System Reliability: Consistent and reliable filtering improves overall system stability.
  • Compact Design: Allows for smaller and more portable devices.

Additional Details:

This SAW filter operates on a piezoelectric substrate with interdigital transducers (IDTs) that generate and detect surface acoustic waves. The IDT design determines the filter's performance characteristics such as center frequency, bandwidth, and impedance. The suffixes "AJ25B", "W310", and "A01" represent specific performance and packaging details. Always consult the official EPCOS (TDK) datasheet for comprehensive specifications and application guidelines.

You May Also Be Interested in

SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
TDK Corporation
Lowest to $0.5994
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Chilisin
Lowest to $0.0019
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess