EN
  • EN
  • DE

ADP1715ARM-3.3-R7

Part No ADP1715ARM-3.3-R7
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816754-ADP1715ARM-3.3-R7
Ultra Librarian 3D Model Ultra Librarian ADP1715ARM-3.3-R7 CAD Model

Description

ADP1715ARM-3.3-R7 Voltage Regulator by Analog Devices Inc.

The ADP1715ARM-3.3-R7 is a high-performance CMOS linear voltage regulator offered by Analog Devices Inc., a leader in the semiconductor industry. This device is designed to provide a fixed output voltage of 3.3V with an impressive accuracy. It is an ideal choice for modern electronic applications that require a stable and reliable power supply.

Key Features

  • Output Voltage: Fixed 3.3V with excellent load and line regulation.
  • High Output Current: Capable of delivering up to 150mA of continuous output current.
  • Low Dropout Voltage: Features a very low dropout voltage, making it suitable for applications with minimal input-to-output voltage difference.
  • High Accuracy: Provides high accuracy output voltage, ensuring the reliable operation of sensitive electronic components.
  • Low Quiescent Current: Designed with low quiescent current to improve battery life in portable applications.
  • Thermal Overload Protection: Incorporates thermal overload protection to safeguard the device under extreme operating conditions.
  • Short-Circuit Protection: Includes short-circuit protection to prevent damage from output short conditions.
  • Package: Available in a compact MSOP-8 (Micro Small Outline Package) which is suitable for space-constrained applications.

Applications

The ADP1715ARM-3.3-R7 is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor/ microcontroller or DSP supply
  • Data communication equipment
  • Medical devices
  • Linear power supplies

Product Summary

The ADP1715ARM-3.3-R7 from Analog Devices Inc. is a robust voltage regulator that combines high performance, efficiency, and reliability. Its fixed 3.3V output, high output current capability, and protection features make it a preferred choice for engineers and designers looking for a dependable power management solution. Its small footprint allows for integration into compact systems without compromising on performance, making it an excellent choice for the next generation of electronic devices.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess