EN
  • EN
  • DE

BZB84-B2V4,215

Part No BZB84-B2V4,215
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Arrays
Description Zener Diodes Dual voltage regulator diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Arrays
Mfr Nexperia USA Inc.
Package Tape & Reel (TR)
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 2.4 V
Tolerance ±2%
Power - Max 300 mW
Impedance (Max) (Zzt) 100 Ohms
Current - Reverse Leakage @ Vr 50 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number BZB84-B2V4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 934061701215
Standard Package 3,000
Win Source Part Number 1122200-BZB84-B2V4,215
Ultra Librarian 3D Model Ultra Librarian BZB84-B2V4,215 CAD Model

Description

BZB84-B2V4,215 from Nexperia USA Inc. is a Zener diode array used where compact voltage limiting or reference behavior is needed in signal conditioning, biasing, and general protection-oriented designs. Devices in the Diodes - Zener - Arrays category are commonly selected for board space efficiency and for circuits that benefit from matched or integrated diode functions rather than multiple discrete parts. Engineers may consider this part in consumer, industrial, communications, and embedded control designs where stable clamping behavior and simplified routing are important. Because the lifecycle status provided here is unknown, this component should be treated with normal sourcing caution for new designs until current manufacturer or authorized distributor information is confirmed. RoHS compliance information is not available in the provided data, so compliance-sensitive programs should verify the latest environmental status, declarations, and datasheet details directly with Nexperia or approved supply partners before qualification or volume procurement.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 5.6V SOT363 / Diode Zener Dual Anti Parallel 5.6V 7.14% 200mW 6-Pin SOT-363 T/R
Lowest to $0.0589
NXP / Nexperia
Voltage regulator double diodes
Need more? Email Us
Vishay
DIODE ZENER 9.1V 300MW SOT23 / Diode Zener Dual Common Cathode 9.1V 5% 300mW 3-Pin SOT-23 T/R
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER ARRAY 15V SOT23 / Diode Zener Dual Common Anode 15V 2% 300mW Automotive 3-Pin TO-236AB T/R
Lowest to $0.0489
NXP / Nexperia
Voltage regulator double diodes
Lowest to $0.1094
Rohm Semiconductor
Zener diode
Lowest to $0.1016
Panasonic
DIODE ZENER ARRAY 3.6V SMINI4 / Diode Zener Dual Parallel 3.6V 5% 200mW 4-Pin SMini4-F3-B T/R
Lowest to $0.1168
NXP / Nexperia
Voltage regulator double diodes
Need more? Email Us
Rohm Semiconductor
ESD Protection Diode
Lowest to $0.1235

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess