EN
  • EN
  • DE

BLA6H0912-DTS

Part No BLA6H0912-DTS
Manufacturer Ampleon USA Inc.
Catalog Custom Parts (B - D)
Description RF Power Transistor, 0.96 to 1.2 GHz, 1000 W, 16 dB, LDMOS, SOT-539A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1211452-BLA6H0912-DTS
Categories Custom Parts
Manufacturer Ampleon USA Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLA6H0912-DTS CAD Model

Description

The BLA6H0912-DTS is a high-performance LDMOS power transistor from Ampleon, specifically designed for use in radar systems operating in the 920 to 1215 MHz frequency range. This device is capable of delivering high power with excellent efficiency, making it ideal for demanding applications in aerospace, defense, and industrial sectors.

Applications:

  • Radar Systems: Primary application in pulsed radar systems for air traffic control, weather monitoring, and defense.
  • Avionics: Used in avionics systems for communication and navigation.
  • Industrial Applications: Employed in industrial radar systems for level sensing, object detection, and process control.
  • Medical Applications: Potential use in medical radar systems for imaging and monitoring.
  • Test and Measurement Equipment: Utilized in RF power amplifiers for test and measurement applications.

Features:

  • High Output Power: Capable of delivering high peak pulse power.
  • Frequency Range: Optimized for operation between 920 and 1215 MHz.
  • LDMOS Technology: Leverages LDMOS technology for high efficiency and ruggedness.
  • Pulsed Operation: Designed for pulsed applications, offering high peak power capability.
  • High Gain: Provides high gain, reducing the drive power requirements.
  • Integrated ESD Protection: Includes ESD protection for enhanced reliability.

Benefits:

  • Enhanced Radar Performance: High power and efficiency improve radar range and sensitivity.
  • Reduced System Size: High power density enables smaller and lighter radar systems.
  • Improved Reliability: Rugged LDMOS technology ensures reliable operation in harsh environments.
  • Lower Operating Costs: High efficiency reduces power consumption and cooling requirements.
  • Simplified System Design: High gain simplifies the design of RF power amplifiers.
  • Extended Lifespan: Robust construction and efficient operation contribute to a longer lifespan.

Technical Specifications:

  • Frequency Range: 920 - 1215 MHz
  • Technology: LDMOS
  • Application: Pulsed Radar

The BLA6H0912-DTS is a key component in modern radar systems, offering exceptional performance and reliability. Its high power, efficiency, and rugged design make it an ideal choice for demanding applications in the aerospace, defense, and industrial sectors.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
ACX
Lowest to $0.1640
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
TDK Corporation
Lowest to $0.5994
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
TDK Corporation
Lowest to $0.0244
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $729.8965 $729.8965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess