EN
  • EN
  • DE

CR20-222JV

Part No CR20-222JV
Manufacturer HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Catalog Custom Parts (B - D)
Description Surface Mount Thick Film Chip Resistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1108333-CR20-222JV
Categories Custom Parts
Manufacturer HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CR20-222JV CAD Model

Description

The CR20-222JV is a thick film chip resistor manufactured by Hokuriku Electric Industry Co., Ltd. This resistor is designed for surface mount applications and is commonly used in a variety of electronic circuits for current limiting, voltage division, and pull-up/pull-down configurations.

Applications:

  • Consumer Electronics: Used in televisions, audio equipment, and home appliances for general-purpose resistance applications.
  • Industrial Equipment: Employed in industrial control systems and instrumentation for current sensing and signal conditioning.
  • Automotive Electronics: Integrated into automotive control modules and sensor circuits for current limiting and voltage regulation.
  • Power Supplies: Used in power supplies and voltage regulators for current limiting and feedback control.
  • Computer and Peripherals: Utilized in computer motherboards, graphics cards, and peripherals for termination and pull-up/pull-down applications.

Features:

  • Resistance Value: 2.2 kΩ (222 represents 22 x 10^2)
  • Tolerance: Typically ±5% (J indicates 5% tolerance)
  • Power Rating: Typically 0.1W or 0.063W (consult datasheet for specific power rating)
  • Temperature Coefficient: Typically ±200 ppm/°C (consult datasheet for specific TCR)
  • Package Size: 0805 or 0603 (check datasheet for exact dimensions)
  • Termination: Surface mount termination for reflow soldering
  • Construction: Thick film resistive element on a ceramic substrate

Benefits:

  • Compact Size: Small size allows for high-density circuit designs.
  • Surface Mountable: Suitable for automated assembly processes.
  • Stable Performance: Provides stable resistance value over temperature.
  • Reliable Operation: Offers long-term reliability in various environments.
  • Cost-Effective: Provides a low-cost solution for general-purpose resistance applications.
  • Wide Range of Applications: Suitable for a variety of electronic circuits.

Additional Details:

The CR20-222JV is constructed using a thick film resistive element deposited on a ceramic substrate. The resistive element is laser-trimmed to achieve the desired resistance value. The resistor is then coated with a protective layer to provide environmental protection. The terminations are designed for surface mount soldering using reflow soldering techniques. Refer to the manufacturer's datasheet for detailed specifications, including power rating, temperature coefficient, and soldering recommendations. The 222 marking indicates the resistance value of 2.2 kΩ, calculated as 22 x 10^2 ohms. The 'J' suffix indicates a tolerance of ±5%.

You May Also Be Interested in

Intel
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.9794
NXP / Nexperia
100 Ma 15 V NPN Si Small Signal Transistor TO-18
Need more? Email Us
CLIFF Electronic Components Ltd
Patch Panel, Usb, 16PORT, 1U, M3 Hole
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Burr-Brown (TI)
French Electronic Distributor since 1988
Need more? Email Us
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
22,730+ $0.0025 $56.8250
52,635+ $0.0022 $115.7970
83,335+ $0.0021 $175.0035
117,650+ $0.0020 $235.3000
147,060+ $0.0020 $294.1200
200,000+ $0.0018 $360.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 22730 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess