EN
  • EN
  • DE

BSY95A

Part No BSY95A
Manufacturer NXP / Nexperia
Catalog Custom Parts (B - D)
Description 100 Ma 15 V NPN Si Small Signal Transistor TO-18
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1229900-BSY95A
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BSY95A CAD Model

Description

The BSY95A is a high-quality silicon NPN transistor designed and manufactured by NXP Semiconductors, a trusted name in the electronics industry. This versatile component is engineered for optimal performance in a variety of applications, making it an essential part of any electronic project or commercial product.

Key Features:

  • Voltage Capabilities: The BSY95A is capable of handling moderate voltage levels, making it suitable for a range of electronic circuits.
  • High Current Gain: With its high current gain (hFE), this transistor ensures efficient amplification of electrical signals, which is crucial for applications requiring signal processing.
  • Fast Switching Speed: The BSY95A boasts a fast switching speed, which is ideal for applications that need quick response times.
  • Low Saturation Voltage: The low VCE(sat) of the BSY95A ensures that the power loss is minimized when the transistor is in the "on" state, enhancing overall energy efficiency.
  • Robust Construction: NXP's commitment to quality means that the BSY95A is built to last, with a robust construction that can withstand the rigors of both hobbyist and industrial applications.

Applications:

The BSY95A transistor is suitable for a wide array of applications, including but not limited to:

  • Audio amplifiers and sound processing equipment
  • Switching regulators and power supply circuits
  • Signal amplification in communication devices
  • Motor control circuits
  • General-purpose switching and amplification

Product Specifications:

Parameter Value Transistor Polarity NPN Collector-Emitter Voltage (VCEO) Check Datasheet Collector-Base Voltage (VCBO) Check Datasheet Emitter-Base Voltage (VEBO) Check Datasheet Collector Current (IC) Check Datasheet Power Dissipation (PD) Check Datasheet Operating Junction Temperature (Tj) Check Datasheet

For detailed specifications and application notes, users are advised to consult the official BSY95A datasheet provided by NXP Semiconductors.

You May Also Be Interested in

Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
AVX Corporation
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Hewlett Packard
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Chilisin
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess