EN
  • EN
  • DE

LT1037CJ8

Part No LT1037CJ8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Noise, High Speed Precision Operational Amplifiers | IC PREC OPAMP LN HI-SPD 8-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 15V/μs
Gain Bandwidth Product 60MHz
Current - Input Bias 15nA
Voltage - Input Offset 20μV
Supply Voltage , Single/Dual (±) ±4V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-CDIP
Supplier Device Package 8-CDIP
Family Part Number LT1037
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1204858-LT1037CJ8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1037CJ8 CAD Model

Description

LT1037CJ8 Product Image

The LT1037CJ8 is a high-performance operational amplifier from Linear Technology, designed to cater to applications requiring ultra-low noise and high speed with precision. It stands out in the market for its exceptional noise performance, delivering a noise voltage of only 2.5nV/√Hz at 1kHz, making it one of the lowest noise operational amplifiers available. This makes the LT1037CJ8 an ideal choice for sensitive audio applications, high-quality preamplifiers, and other instrumentation where noise can be a critical factor.

With a slew rate of 50V/μs and a gain bandwidth product of 20MHz, the LT1037CJ8 ensures that signals are amplified without significant distortion, even at high frequencies. This high speed, combined with precision DC characteristics, allows the operational amplifier to excel in a wide range of applications, from fast A/D converters to high-performance filters.

The LT1037CJ8 also boasts a low offset voltage of 50μV and low offset voltage drift of 0.6μV/°C, ensuring that the accuracy of the signal processing is maintained over a wide temperature range. The device operates with supply voltages ranging from ±5V to ±18V, providing designers with flexibility in various circuit configurations.

Furthermore, the LT1037CJ8 features high input impedance and low input bias currents, which are essential for high-impedance sensor applications and precision integrators. The device is offered in an 8-lead TO-5 metal can package, known as the CJ8 package, which provides excellent thermal performance and is suitable for high-reliability applications in harsh environments.

In summary, the LT1037CJ8 from Linear Technology is a top-tier operational amplifier that combines ultra-low noise performance with high speed and precision. Its robust packaging and superior characteristics make it a versatile choice for demanding applications in audio, instrumentation, and process control where noise and signal integrity are paramount.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2333 $60.9332
10+ $12.4992 $124.9920
15+ $12.1086 $181.6290
20+ $11.7179 $234.3580
26+ $11.3275 $294.5150
35+ $10.1556 $355.4460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess