EN
  • EN
  • DE

U4270B

Part No U4270B
Manufacturer TEMIC Semiconductors
Catalog Electronic Wholesale
Description FM IF limiter amplifier and detector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TEMIC Semiconductors
Win Source Part Number 1275360-U4270B
Manufacturer Homepage www.temic.de
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U4270B CAD Model

Description

The TEMIC Semiconductors U4270B is a single-chip radio receiver IC designed for use in remote control and wireless communication systems. This integrated circuit provides all the necessary functions to receive and demodulate signals, including an RF front-end, intermediate frequency (IF) amplifier, and data slicer. Its low power consumption and compact size make it suitable for portable and battery-powered applications.

Applications:

  • Remote Keyless Entry (RKE): Used in car remote controls and other RKE systems to receive unlock and lock signals.
  • Remote Control Systems: Employed in remote controls for televisions, DVD players, and other consumer electronic devices.
  • Wireless Security Systems: Utilized in security systems to receive alarm signals from sensors and detectors.
  • Garage Door Openers: Integrated into garage door openers to receive activation signals from remote controls.
  • Wireless Sensor Networks: Used in wireless sensor nodes to receive data from other sensors and transmit it to a central control unit.

Features:

  • Single-Chip Receiver: Integrates all necessary receiver functions into a single IC, reducing component count and board space.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable applications.
  • High Sensitivity: Offers excellent sensitivity, enabling reliable reception of weak signals.
  • Data Slicer: Provides a data slicer for extracting digital data from the received signal.
  • Compact Package: Available in a small package, allowing for integration into densely populated circuit boards.

Benefits:

  • Reduced System Cost: Single-chip integration reduces component count and simplifies circuit design, lowering system cost.
  • Extended Battery Life: Low power consumption extends battery life in portable applications.
  • Improved Reliability: Integrated design reduces the number of external components, improving system reliability.
  • Simplified System Design: Easy integration into existing systems due to its compact size and minimal external components.
  • Enhanced Performance: High sensitivity ensures reliable reception of weak signals, improving system performance.

Additional Details:

The U4270B typically operates with a single supply voltage. The device's operating frequency is determined by external components. The receiver's sensitivity and selectivity can be adjusted using external components. The IC is designed to meet stringent reliability standards, ensuring long-term performance and stability. The datasheet provides detailed electrical characteristics, application notes, and layout recommendations to aid in system design. The device is available in tape-and-reel packaging for automated assembly. The device may require external antenna matching components for optimal performance.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess