Products specifications

Capacitance 100 pF
Tolerance ±10%
Voltage - Rated 100V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 105°C
Applications General Purpose
Mounting Type Through Hole
Case / Package Radial, Disc
Size / Dimension 0.252" Dia (6.40mm)
Height - Seated (Max) 0.370" (9.40mm)
Lead Spacing 0.197" (5.00mm)
Lead Style Straight
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1516705-562RTST10
Ultra Librarian 3D Model Ultra Librarian 562RTST10 CAD Model

You May Also Be Interested in

Holy Stone Enterprise Co., Ltd.
CAP CER 220PF 250V X7R 1808 / 220 pF ±10% 250V Ceramic Capacitor X7R 1808 (4520 Metric)
Lowest to $0.1991
ECAD model for SCC1808X221K502TS
Vishay
CAP CER 1000PF 300V C0G/NP0 1111
Lowest to $1.4067
ECAD model for VJ1111D102KXDAT
Vishay
CAP CER 2500PF 440VAC Y5U RADIAL / 2500 pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Need more? Email Us
ECAD model for WYO252MCMBLAKR
Murata Electronics North America
CAP CER 7PF 50V NP0 RADIAL
Need more? Email Us
ECAD model for RDE5C1H7R0D0P1H03B
Walsin Technology Corporation
CAP CER 0.47UF 10V X5R 0603 / 0.47 µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Need more? Email Us
ECAD model for 0603X474K100CT
Kemet
CAP CER 330PF 100V C0G/NP0 RAD
Need more? Email Us
ECAD model for C317C331K1G5TA
Murata Electronics North America
CAP CER 4.3PF 250V NP0 0805 / 4.3 pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Lowest to $0.5289
ECAD model for GQM2195C2E4R3BB12D
Kemet
Multilayer Ceramic Capacitor, 47 pF, 200 V, ± 10%, C0G (NP0), Radial Leaded
Need more? Email Us
ECAD model for C322C470K2G5TA7301
Murata Electronics North America
CAP CER 1000PF 50V C0G/NP0 RAD
Need more? Email Us
ECAD model for RCE5C1H102J0M1H03A

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention