Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Number of Channels 2
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 100% @ 10mA
Rise and Fall Time 10μs, 35μs
Input Type DC
Output Type Darlington
Maximum Output Voltage 55V
Channel Output Current 125mA
Forward Voltage 1.25V
Continuous forward current- Max 60mA
Vce Saturation (Max) 1V
Temperature Range - Operating -55°C to 100°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 017230-ILD55
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Signal Processing
Ultra Librarian 3D Model Ultra Librarian ILD55 CAD Model

Description

The Vishay ILD55 is a 2 channel Darlington output optocoupler with a minimum DC current transfer ratio of 100% @ 10mA.

  • Isolation Voltage: 5300Vrms
  • Maximum Output Voltage: 55V
  • Temperature Range: -55°C to 100°C

You May Also Be Interested in

CEL
OPTOISOLATOR 3.75KV TRANS 4SMD
Need more? Email Us
ECAD model for PS2707-1-A
Vishay
OPTOISOLATR 5.3KV 2CH TRANS 8DIP
Need more? Email Us
ECAD model for SFH6326-X001
Sharp Microelectronics
OPTOISO 3.75KV TRANSISTOR 5-SMD
Lowest to $0.7812
ECAD model for PC457L0NIP
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD
Need more? Email Us
ECAD model for 4N28SD
Fairchild/ON Semiconductor
OPTOISOLTR 7.5KV PHOTO FET 6-SMD
Lowest to $1.4618
ECAD model for H11F1SM
Fairchild/ON Semiconductor
OPTOISO 5KV TRANS W/BASE 8SMD
Need more? Email Us
ECAD model for HCPL4503SM
Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $0.4666
ECAD model for VOS618A-2T
CEL
OPTOISOLATOR 3.75KV TRANS 4SMD
Lowest to $0.3661
ECAD model for PS2761-1-F3
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
ECAD model for 4N38-X007

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2598 $58.6764
42+ $2.6747 $112.3374
65+ $2.5911 $168.4215
90+ $2.5076 $225.6840
116+ $2.4239 $281.1724
155+ $2.1731 $336.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention