EN
  • EN
  • DE

RB9014

Part No RB9014
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 290549-RB9014
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB9014 CAD Model

Description

The RB9014 is a fast recovery rectifier diode manufactured by Vishay. These diodes are designed for applications requiring efficient rectification and fast switching speeds. Fast recovery rectifiers are crucial components in circuits where minimizing switching losses and maximizing efficiency are paramount.

Applications

  • Switch-mode power supplies (SMPS): Used in the secondary side rectification to convert AC voltage to DC voltage efficiently.
  • Frequency inverters: Employed to rectify AC power for DC drives and other inverter applications.
  • Uninterruptible power supplies (UPS): Ensures continuous power supply by quickly switching to battery power during outages.
  • Freewheeling diodes in inductive loads: Protects switching devices from voltage spikes caused by inductive loads such as relays and solenoids.
  • Power factor correction (PFC) circuits: Improves the power factor of electronic devices by shaping the input current waveform.

Features

  • Fast Recovery Time: Reduces switching losses and improves efficiency.
  • High Surge Current Capability: Can withstand high surge currents, making it suitable for demanding applications.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves overall efficiency.
  • High Reliability: Robust design ensures reliable operation in various environmental conditions.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits

  • Improved Efficiency: Fast recovery time and low forward voltage drop contribute to higher efficiency in power conversion circuits.
  • Enhanced Reliability: High surge current capability and robust design ensure reliable operation in demanding applications.
  • Reduced Switching Losses: Minimizes power dissipation due to switching, leading to cooler operation and longer lifespan.
  • Compact Design: Available in various package options, allowing for compact and space-saving designs.
  • Cost-Effective Solution: Provides a cost-effective solution for fast recovery rectification needs.

Technical Specifications

While specific electrical characteristics may vary depending on the exact datasheet, typical parameters for the RB9014 include:

  • Repetitive Peak Reverse Voltage (VRRM): Specifies the maximum reverse voltage the diode can withstand repeatedly.
  • Average Forward Rectified Current (IF(AV)): Indicates the maximum average forward current the diode can handle.
  • Peak Forward Surge Current (IFSM): Represents the maximum surge current the diode can withstand for a short duration.
  • Forward Voltage (VF): Specifies the voltage drop across the diode when conducting forward current.
  • Reverse Recovery Time (trr): Indicates the time it takes for the diode to switch from conducting to blocking state.

For detailed specifications and operating conditions, refer to the official Vishay datasheet for the RB9014.

You May Also Be Interested in

AMCC
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess